EN
  • EN
  • DE

H5PS1G83KFR-Y5J

Part No H5PS1G83KFR-Y5J
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-667 128Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941847-H5PS1G83KFR-Y5J
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G83KFR-Y5J CAD Model

Description

The Hynix H5PS1G83KFR-Y5J is a 1Gb (Gigabit) DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) component. It is designed for applications requiring moderate memory bandwidth and is commonly found in older graphics cards, embedded systems, and other devices needing a reliable memory solution. DDR2 SDRAM offers improvements over its predecessor, DDR, including higher clock speeds and improved signal integrity.

Applications:

  • Older Graphics Cards: Used to store textures, frame buffers, and other graphical data for rendering in older graphics cards.
  • Embedded Systems: Provides memory for embedded systems in industrial control, automotive, and consumer electronics.
  • Set-Top Boxes: Used as memory for set-top boxes and media players.
  • Networking Equipment: Provides memory for routers, switches, and other networking devices.
  • Industrial PCs: Used in industrial PCs for data storage and processing.

Features:

  • Capacity: 1Gb (64M x 16) organization.
  • Interface: DDR2 SDRAM, compliant with JEDEC standards.
  • Operating Voltage: Typically operates at 1.8V.
  • Data Rate: Supports data transfer rates up to a specific speed grade (details depend on the specific Y5J binning).
  • Internal Banks: Organized into multiple internal banks for concurrent operations and improved memory throughput.
  • Burst Length: Supports burst lengths of 4 and 8.
  • Temperature Range: Designed to operate within specified industrial or commercial temperature ranges.

Benefits:

  • Moderate Performance: DDR2 technology provides a good balance of performance and cost for applications that don't require the highest bandwidth.
  • Cost-Effective: DDR2 memory is generally less expensive than newer memory technologies like DDR3 and DDR4.
  • Reliable: DDR2 is a mature technology with a proven track record of reliability.
  • Wide Availability: DDR2 memory is widely available, making it easy to source replacement parts or upgrades.
  • Compatibility: Compatible with a wide range of older systems and devices.

Additional Details:

The H5PS1G83KFR-Y5J utilizes high-speed CMOS circuit design. It complies with JEDEC standards for DDR2 SDRAM. The specific speed grade will affect the maximum achievable data transfer rate. The part number indicates specific timings, voltage, and temperature grade which are factors in determining compatibility. Always refer to the manufacturer's datasheet for precise specifications and compatibility information to ensure correct operation and optimal performance within a system. Proper thermal management is essential for DDR2 memory to ensure reliable operation.

You May Also Be Interested in

Samsung
DDR5-6400 1Gx64 CUDIMM 1Rx16 (8GB)
Need more? Email Us
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Samsung
DDR4-3200 256Mx16 (4Gb)
Lowest to $31.1129
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess