The Hynix H5PS1G83KFR-S6C is a 1Gb DDR2 SDRAM (Double Data Rate Two Synchronous Dynamic Random-Access Memory) chip designed for applications requiring high-speed data transfer and significant memory capacity. It's commonly used in graphics cards, embedded systems, and other applications needing efficient memory solutions.
Applications:
- Graphics Cards
- Embedded Systems
- Gaming Consoles
- Networking Devices
- Industrial Automation Equipment
Features:
- Capacity: 1 Gigabit (1Gb)
- Organization: 64M x 16
- Interface: DDR2 (Double Data Rate 2)
- Data Rate: High data transfer rates; the "S6C" suffix usually implies a specific speed grade (check the datasheet for the exact value, typically DDR2-800 or higher).
- Voltage: Typically operates at 1.8V
- Package: FBGA (Fine-Pitch Ball Grid Array) for space efficiency and improved signal integrity
- Lead-Free: Compliant with RoHS standards for environmental friendliness
- Clock Frequency: Supports high clock frequencies for faster operation.
Benefits:
- High Bandwidth: DDR2 technology enables faster data transfer compared to DDR, improving overall system performance.
- Large Capacity: 1Gb density allows storing a significant amount of data.
- Low Power Consumption: Designed for efficient power usage, which is crucial for portable and embedded applications.
- Reliability: Hynix is a reputable manufacturer, ensuring high-quality and reliable memory components.
- Compact Size: FBGA packaging minimizes the space occupied on the PCB.
The H5PS1G83KFR-S6C DDR2 SDRAM chip provides an excellent balance of performance, capacity, and power efficiency. Its high bandwidth makes it suitable for demanding applications, while its low power consumption makes it ideal for embedded systems. The compact FBGA package further simplifies integration into space-constrained designs. For precise specifications, timings, and operating conditions, always consult the official Hynix datasheet for the H5PS1G83KFR-S6C.