EN
  • EN
  • DE

H5PS1G63JFR-S6CR

Part No H5PS1G63JFR-S6CR
Manufacturer Hynix Semiconductor
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Hynix Semiconductor
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 824534-H5PS1G63JFR-S6CR
Ultra Librarian 3D Model Ultra Librarian H5PS1G63JFR-S6CR CAD Model

Description

The H5PS1G63JFR-S6CR is a 1Gb DDR2 SDRAM (Double Data Rate 2 Synchronous Dynamic Random-Access Memory) chip manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring high bandwidth and memory capacity. The 1Gb capacity is organized as 64M x 16. DDR2 SDRAM provides improved performance compared to its predecessor, DDR SDRAM, by doubling the data transfer rate for each clock cycle. It is used in various applications requiring fast and efficient memory access.

Applications

  • Graphics Cards: Provides memory for storing textures, frame buffers, and other graphical data.
  • Gaming Consoles: Supports fast data access for game data and real-time rendering.
  • High-Definition Televisions (HDTVs): Used for video processing, buffering, and display functions.
  • Set-Top Boxes: Manages data for decoding and displaying multimedia content.
  • Networking Equipment: Stores routing tables and packet data in switches and routers.
  • Industrial Control Systems: Provides memory for data acquisition and processing.

Features

  • 1Gb Capacity: Offers ample memory space for demanding applications.
  • DDR2 Interface: Provides high data transfer rates.
  • 64M x 16 Organization: Arranges memory cells for efficient access.
  • Operating Frequency up to 800MHz: Enables fast data access and processing.
  • Double Data Rate: Transfers data on both the rising and falling edges of the clock signal.
  • On-Chip DLL (Delay-Locked Loop): Ensures accurate timing and synchronization.
  • Write Latency of 3, 4, or 5 Clock Cycles: Allows flexible timing configurations.
  • Power-Saving Features: Minimizes power consumption in standby mode.
  • Lead-Free Packaging: Meets environmental regulations.

Benefits

  • Increased System Performance: High bandwidth and fast access times improve overall system responsiveness.
  • Enhanced Graphics Capabilities: Sufficient memory capacity supports complex textures and rendering effects.
  • Smoother Video Playback: High data rates ensure seamless video decoding and display.
  • Reduced Power Consumption: Power-saving features extend battery life in portable devices.
  • Improved Reliability: Robust design and manufacturing processes ensure stable operation.
  • Simplified System Design: Standard DDR2 interface simplifies integration with other components.

Additional Details

The H5PS1G63JFR-S6CR typically operates at a voltage of 1.8V. It is available in a FBGA (Fine-Pitch Ball Grid Array) package. The operating temperature range is typically between 0°C and 85°C. The datasheet provides detailed information on timing parameters, electrical characteristics, and package dimensions. It is compliant with JEDEC standards for DDR2 SDRAM. The 'S6CR' likely refers to a specific speed grade, temperature range, and other customer-specific requirements or testing procedures.

You May Also Be Interested in

Desco
DESICCANT PAK 500 UNIT
Lowest to $11.0568
Excelitas Technologies
LASER HEAD (30992), 633NM, 12.0M
Need more? Email Us
Broadcom Limited
MANAGED GE SWITCH
Lowest to $41.0117
Keystone Electronics
PC TEST POINT SLOTTED
Lowest to $195.5993
3M
SCOTCH DOUBLE-SIDED CARPET TAPE
Lowest to $3.0901
Botron Company Inc.
PUSH & CLINCH SNAPS 20/PK STUD
Lowest to $7.6958
DB9
Tripp Lite
SURGE SUPPRESSOR RS-232 DB9M/F
Lowest to $0.0912
Desco
TESTER AUTO CALIBRATION IONIZER
Need more? Email Us
Botron Company Inc.
B1651 CLEAR ANTI-STATIC CELLULOS
Lowest to $4.6239

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.2687 $58.8366
44+ $2.6819 $118.0036
67+ $2.5988 $174.1196
92+ $2.5144 $231.3248
119+ $2.4313 $289.3247
159+ $2.1795 $346.5405
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess