EN
  • EN
  • DE

H5PS1G63JFR-S6C-C

Part No H5PS1G63JFR-S6C-C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR2-800 64Mx16
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 942279-H5PS1G63JFR-S6C-C
Series *
Ultra Librarian 3D Model Ultra Librarian H5PS1G63JFR-S6C-C CAD Model

Description

The H5PS1G63JFR-S6C-C is a DDR SDRAM (Double Data Rate Synchronous Dynamic Random-Access Memory) component manufactured by Hynix Semiconductor. This memory chip is designed for applications requiring a balance of performance and power efficiency.

Applications:

  • Set-Top Boxes: Used for storing and retrieving data for media playback and interactive features.
  • Digital Televisions: Provides memory for image processing and display functions.
  • Networking Devices: Implemented in routers and switches for data buffering and routing.
  • Industrial Control Systems: Suitable for use in embedded systems requiring reliable memory storage.
  • Automotive Applications: Can be found in infotainment systems and other automotive electronics.

Features:

  • Double Data Rate (DDR) Technology: Transfers data on both the rising and falling edges of the clock signal, doubling the data transfer rate compared to single data rate (SDR) memory.
  • Low Power Consumption: Designed for energy efficiency.
  • Compact Packaging: Comes in a small form factor for efficient use of board space.
  • Auto Refresh: Automatically refreshes memory cells to prevent data loss.
  • Write Masking: Allows for selective writing to memory locations.

Benefits:

  • Improved System Performance: Provides adequate memory bandwidth for many applications.
  • Extended Battery Life: Low power consumption contributes to longer battery life in portable devices.
  • Smaller Footprint: Compact packaging allows for smaller and more densely populated circuit boards.
  • Reliable Data Storage: Auto refresh ensures data integrity and prevents data loss.
  • Flexible Memory Management: Write masking enables efficient memory utilization.

Additional Details:

The H5PS1G63JFR-S6C-C is characterized by its capacity, speed grade, and operating voltage. It adheres to industry-standard DDR specifications, ensuring compatibility with various memory controllers and platforms. The Hynix datasheet provides detailed technical specifications, including timing parameters, voltage requirements, and temperature ranges. The "S6C-C" likely indicates a specific speed bin and temperature range rating. This memory component provides a reliable and cost-effective solution for applications where moderate performance and low power consumption are desired.

You May Also Be Interested in

Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Seagate Technology
16TB HDD 3.5" SAS Exos X24 12Gb/s ISE
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess