EN
  • EN
  • DE

H5DU5182EFR-J3C

Part No H5DU5182EFR-J3C
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR-400 64Mx8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944123-H5DU5182EFR-J3C
Series *
Ultra Librarian 3D Model Ultra Librarian H5DU5182EFR-J3C CAD Model

Description

The H5DU5182EFR-J3C is a 512Mb DDR SDRAM component manufactured by Hynix. It's designed for applications that require moderate memory density and performance, offering a balance of speed and cost.

Applications:

  • Graphics cards
  • Networking devices
  • Embedded systems
  • Set-top boxes
  • Printers

Features:

  • 512Mb (32M x 16) memory organization
  • DDR interface with data rates up to 400 MT/s or higher, depending on the specific speed grade
  • 2.5V operating voltage
  • Double Data Rate architecture
  • Lead-free and RoHS compliant

Benefits:

  • Provides sufficient memory capacity for various embedded applications.
  • Offers high data transfer rates, improving system performance.
  • Enables efficient memory utilization due to the DDR architecture.
  • Compliant with environmental regulations.

Additional Details:

The H5DU5182EFR-J3C DDR SDRAM provides a reliable and cost-effective memory solution for a range of applications. The DDR architecture doubles the data transfer rate compared to traditional SDRAM, resulting in improved system performance. The 512Mb density provides enough memory for embedded systems, networking devices, and graphics cards. The 2.5V operating voltage is typical for DDR SDRAM. The 'J3C' suffix indicates specific timing and speed grade, requiring datasheet look up. This SDRAM is packaged in a FBGA package.

The key function of the H5DU5182EFR-J3C is to provide high-speed and reliable memory access for a variety of devices. It's frequently used in older systems and applications where the higher speeds of DDR2, DDR3 or DDR4 are not needed or supported. The DDR interface enables faster data transfer rates, improving overall system responsiveness. The low operating voltage reduces power consumption. The component is also lead-free and RoHS compliant, ensuring that it meets environmental regulations.

You May Also Be Interested in

Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
ASUS
Dual GeForce RTX 5070 12GB GDDR7 OC Edition
Need more? Email Us
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Intel
Core Ultra 5 245KF (24M Cache, up to 5.20 GHz)
Need more? Email Us
Alliance Memory, Inc.
MT40A1G16TD-062E:F
Lowest to $146.6166
ASUS
ROG Astral GeForce RTX 5090 32GB GDDR7 OC Edition
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess