EN
  • EN
  • DE

H5AN8G8NMFR-UHC

Part No H5AN8G8NMFR-UHC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2400 1Gx8 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940208-H5AN8G8NMFR-UHC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G8NMFR-UHC CAD Model

Description

The H5AN8G8NMFR-UHC is a high-speed DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component from Hynix Semiconductor. It's engineered for systems that require substantial memory bandwidth and reduced latency, commonly found in high-performance computing, gaming, and server environments.

Applications

  • High-Performance Gaming PCs
  • Workstation Computers
  • Server Applications
  • Data Centers
  • High-Resolution Video Editing Systems

Features

  • Capacity: Typically 8Gb (Gigabits)
  • DDR4 Technology: Implements DDR4 architecture, delivering improved speed and efficiency over earlier DDR versions.
  • Data Transfer Rate: Supports a wide range of JEDEC-standard data transfer rates for versatile application.
  • Operating Voltage: Operates at a low voltage (typically 1.2V), minimizing power consumption.
  • Interface: Uses a standard DDR4 interface for broad system compatibility.
  • RoHS Compliance: Manufactured according to RoHS standards for reduced environmental impact.
  • FBGA Package: Employs a fine-pitch ball grid array (FBGA) package, enhancing thermal performance and simplifying board mounting.

Benefits

  • Improved System Performance: Facilitates faster data processing, leading to increased system responsiveness.
  • Reduced Power Usage: Conserves energy and minimizes heat output, extending battery life in portable applications.
  • Enhanced Bandwidth: Supplies higher bandwidth for demanding tasks such as high-resolution gaming, video processing, and complex data analytics.
  • Reliable Operation: Designed for stable and dependable functionality in various conditions.
  • Broad Compatibility: Compatible with a multitude of DDR4-enabled platforms.

Additional Details

The H5AN8G8NMFR-UHC DDR4 SDRAM chip is built using premium-grade components and is subjected to exhaustive testing to guarantee reliability and high performance. It is specifically tailored to fulfill the rigorous needs of modern computing. For precise specifications regarding timings and speed grades, consult the official product datasheet. Its architecture enables concurrent read and write operations, which further optimizes performance. Furthermore, this module includes on-die termination (ODT) to bolster signal integrity and diminish signal reflections.

You May Also Be Interested in

PNY
GeForce RTX 5070 12GB ARGB Gaming Overclocked Triple Fan
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Seagate Technology
20TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Kingston
4Gbit 1.283V~1.45V 933MHz DDR3L SDRAM Memory (ICs) RoHS
Lowest to $43.9850
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000
Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess