EN
  • EN
  • DE

H5AN8G6NAFR-TFC

Part No H5AN8G6NAFR-TFC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2133 512Mx16 (8Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940172-H5AN8G6NAFR-TFC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN8G6NAFR-TFC CAD Model

Description

The H5AN8G6NAFR-TFC is an 8Gb DDR4 SDRAM component manufactured by Hynix Semiconductor. It is designed for high-performance memory applications, providing high bandwidth and low power consumption for various computing devices.

Applications:

  • Desktop PCs
  • Laptops
  • Servers
  • Workstations
  • Gaming systems

Features:

  • 8Gb (512M x 16) memory organization
  • DDR4 interface
  • 1.2V operating voltage
  • On-Die Termination (ODT)
  • RoHS compliant

Benefits:

  • Increased system performance due to high data transfer rates.
  • Reduced power consumption, contributing to longer battery life in portable devices and lower energy costs in servers.
  • Improved signal integrity and reliability due to ODT.
  • Environmentally friendly.

Additional Details:

The H5AN8G6NAFR-TFC DDR4 SDRAM is engineered for optimal performance and efficiency in a wide range of computing applications. It boasts an 8Gb capacity, allowing for greater memory density. Its DDR4 interface ensures fast data transfer rates, enhancing overall system responsiveness. The 1.2V operating voltage minimizes power consumption, extending battery life in mobile devices and reducing energy costs in data centers. On-Die Termination (ODT) improves signal integrity, resulting in more reliable operation. The 'TFC' suffix will denote the specific speed and timings. Consult Hynix documentation to confirm precise specifications. It's packaged in a standard FBGA (Fine-Pitch Ball Grid Array) format.

The key function of the H5AN8G6NAFR-TFC is to provide high-speed, low-power memory access for demanding applications. It supports data rates up to 2400 MT/s or higher, depending on the specific binning. The low operating voltage reduces heat generation, improving system stability and reliability. The on-die termination feature helps to minimize signal reflections, ensuring that data is transmitted accurately and reliably. The component is also lead-free and RoHS compliant, ensuring that it meets environmental regulations. The 8Gb density allows for more memory-intensive applications to run smoothly without performance bottlenecks.

You May Also Be Interested in

Intel
Core Ultra 5 225 (20M Cache, up to 4.90 GHz)
Need more? Email Us
NVIDIA
RTX PRO 6000 96GB Blackwell Max-Q Workstation Edition
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
GigaDevice Semiconductor
4Gbit 1.2V DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $15.1344
Foresee Group
16Gbit 1.866GHz DDR4 SDRAM FBGA-200(10x15) Memory (ICs) RoHS
Lowest to $81.4926
GigaDevice Semiconductor
512Mbit 1.14V~1.26V 1.6GHz DDR4 SDRAM FBGA-96 Memory (ICs) RoHS
Lowest to $58.5000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $10.1190 $60.7140
14+ $8.3033 $116.2462
22+ $8.0434 $176.9548
30+ $7.7847 $233.5410
39+ $7.5248 $293.4672
52+ $6.7464 $350.8128
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,076 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess