EN
  • EN
  • DE

H5AN4G4NMFR-TFC

Part No H5AN4G4NMFR-TFC
Manufacturer Hynix Semiconductor
Catalog DDR
Description DDR4-2133 1Gx4 (4Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 940339-H5AN4G4NMFR-TFC
Series *
Ultra Librarian 3D Model Ultra Librarian H5AN4G4NMFR-TFC CAD Model

Description

The Hynix H5AN4G4NMFR-TFC is a 4Gb DDR4 SDRAM (Synchronous Dynamic Random-Access Memory) component. It's designed for high-speed, high-density memory applications. DDR4 memory offers improved performance and lower power consumption compared to previous DDR generations, making it suitable for a wide range of devices including desktops, laptops, servers, and embedded systems.

Applications:

  • Desktop PCs: Used as the main system memory for improved performance in gaming, content creation, and general computing tasks.
  • Laptop Computers: Provides increased memory capacity and speed for enhanced multitasking and application responsiveness.
  • Server Systems: Supports demanding server workloads, including virtualization, database management, and high-performance computing.
  • Embedded Systems: Integrated into embedded devices requiring high-speed memory, such as industrial control systems, networking equipment, and digital signage.
  • Gaming Consoles: Utilized to deliver fast and responsive gaming experiences.

Features:

  • 4Gb Density: Offers a substantial amount of memory capacity in a single chip.
  • DDR4 Technology: Provides higher data transfer rates and lower voltage operation compared to DDR3.
  • High-Speed Performance: Delivers fast memory access times for improved system responsiveness.
  • Low Power Consumption: Reduces energy usage, extending battery life in portable devices and lowering operating costs in servers.
  • Advanced Packaging: Designed for efficient heat dissipation and reliable operation.

Benefits:

  • Increased System Performance: Enables faster application loading, smoother multitasking, and improved overall system responsiveness.
  • Enhanced Gaming Experience: Delivers higher frame rates and reduced loading times for more immersive gameplay.
  • Improved Server Efficiency: Supports more virtual machines and handles larger datasets for better server performance.
  • Extended Battery Life: Reduces power consumption in laptops and other portable devices.
  • Reliable Operation: Provides stable and dependable memory performance for critical applications.

Additional Details:

The H5AN4G4NMFR-TFC conforms to JEDEC standards for DDR4 memory. It operates at a specific voltage (typically 1.2V) and supports various clock speeds depending on the specific implementation and motherboard compatibility. The "TFC" suffix likely refers to specific timing parameters or temperature grades. Consult the official Hynix datasheet for precise specifications and operating conditions.

This memory component is often found as part of larger memory modules (DIMMs or SODIMMs) that are installed in computers. The performance characteristics will depend on the module configuration (e.g., single-rank or dual-rank) and the number of modules installed.

You May Also Be Interested in

Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Micron Technology Inc.
Memory Modules DDR5 8GByte SODIMM
Need more? Email Us
Micron Technology Inc.
IC DRAM 16GBIT POD 78FBGA
Need more? Email Us
Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
ASUS
GeForce RTX 5080 16GB ROG ASTRAL Gaming OC White
Need more? Email Us
Amd
AMD Ryzen™ 5 PRO 5655G (6C 12T 3.90/4.40GHz)
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $10.9294
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $8.8821 $62.1747
16+ $7.2880 $116.6080
25+ $7.0602 $176.5050
34+ $6.8324 $232.3016
44+ $6.6047 $290.6068
59+ $5.9215 $349.3685
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,374 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess