EN
  • EN
  • DE

H27U1G8F2CFR-BC

Part No H27U1G8F2CFR-BC
Manufacturer Hynix Semiconductor
Catalog Flash
Description 1Gb NAND Flash 128Mx8 SLC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 944321-H27U1G8F2CFR-BC
Series *
Ultra Librarian 3D Model Ultra Librarian H27U1G8F2CFR-BC CAD Model

Description

The H27U1G8F2CFR-BC is a NAND flash memory device manufactured by Hynix Semiconductor. This memory component is designed for use in a wide variety of consumer and industrial applications requiring non-volatile storage. It offers a balance of performance, density, and cost-effectiveness.

Applications:

  • Embedded systems
  • Solid-state drives (SSDs)
  • USB flash drives
  • Memory cards (SD, microSD)
  • Digital cameras
  • Mobile phones and smartphones
  • MP3 players

Features:

  • Capacity: 1Gbit (128MB)
  • Organization: x8
  • Supply Voltage: 2.7V to 3.6V
  • Interface: Standard NAND interface
  • Page Size: Typically 2KB + 64B spare
  • Block Size: Typically 128KB
  • Operating Temperature: -40°C to +85°C (Industrial Grade)
  • Endurance: Program/Erase cycles (typically 100,000 cycles)
  • Data Retention: 10 years

Benefits:

  • High Density: Provides a significant amount of storage capacity in a small footprint.
  • Non-Volatile: Retains data even when power is removed, ensuring data integrity.
  • Fast Read/Write Speeds: Offers efficient data access and storage, enhancing system performance.
  • Low Power Consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Reliable Data Storage: Ensures data is securely stored and readily available when needed.

Additional Details:

This NAND flash memory utilizes floating gate technology for storing data. It supports various operations like page read, page program, and block erase. Error correction codes (ECC) are often implemented to ensure data integrity and reliability. The H27U1G8F2CFR-BC is commonly used in applications where data needs to be stored and retrieved quickly and reliably, making it a versatile component for various electronic devices.

You May Also Be Interested in

Microchip Technology
IC FLASH 4MBIT PARALLEL 32PLCC / FLASH Memory IC 4Mb (512K x 8) Parallel 70 ns 32-PLCC (11.43x13.97)
Lowest to $4.3356
Micron Technology Inc.
Combo Mem 8Mx16 Flash + 4Mx16 SRAM 1.8V 105-Pin SCSP Tray
Need more? Email Us
Cypress Semiconductor Corp
IC FLASH 64MBIT SPI/QUAD 8SOIC / FLASH - NOR Memory IC 64Mb (8M x 8) SPI - Quad I/O, QPI 108 MHz 8-SOIC
Lowest to $3.0744
Micron Technology Inc.
Need more? Email Us
Micron Technology Inc.
SLC NAND Flash Parallel 1.8V 2Gbit 256M x 8bit 30ns 63-Pin VFBGA Tray
Lowest to $8.4049
Cypress Semiconductor Corp
IC FLASH 1GBIT PARALLEL 64FBGA / FLASH - NOR Memory IC 1Gb (64M x 16) Parallel 110 ns 64-FBGA (9x9)
Need more? Email Us
Micron Technology Inc.
NOR Flash Serial-SPI 3V 32Mbit 32M/16M/8M x 1bit/2bit/4bit 7ns 8-Pin SOP-II T/R
Lowest to $3.8626
GigaDevice Semiconductor
IC FLSH 128MBIT SPI/QUAD 21WLCSP / FLASH - NOR Memory IC 128Mb (16M x 8) SPI - Quad I/O 120 MHz 21-WLCSP
Lowest to $2.3283
ISSI, Integrated Silicon Solution Inc
IC FLASH 32MBIT SPI 104MHZ 8SOIC / FLASH Memory IC 32Mb (4M x 8) SPI 104 MHz 8-SOIC
Lowest to $7.2762

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess