EN
  • EN
  • DE

12932\8M\1Mx16\4C

Part No 12932\8M\1Mx16\4C
Manufacturer Hynix Semiconductor
Catalog Memory - Modules
Description EDO SIMM 2Mx32-60
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 951834-12932\8M\1Mx16\4C
Series *
Ultra Librarian 3D Model Ultra Librarian 12932\8M\1Mx16\4C CAD Model

Description

The 12932\8M\1Mx16\4C is a memory module manufactured by Hynix Semiconductor. This module is designed to provide reliable and efficient memory performance for various computing applications. While specific details on the module are limited, key characteristics can be inferred from the product name and general knowledge of memory modules.

Applications

  • Legacy Computer Systems: Suitable for older systems that require compatible memory modules.
  • Industrial Computing: Used in embedded systems and industrial control applications where reliability and stability are critical.
  • Specific Legacy Servers: May be compatible with certain server models requiring specific memory configurations.

Features

  • 8MB Capacity: Offers a total memory capacity of 8 megabytes.
  • 1Mx16 Configuration: Organized as 1 megabyte by 16 bits, allowing for efficient data access.
  • 4C Die Revision: Indicates a specific revision of the memory die, potentially affecting performance or compatibility.
  • Hynix Quality: Manufactured by Hynix Semiconductor, known for producing reliable memory components.

Benefits

  • System Compatibility: Designed to be compatible with systems that support 8MB memory modules.
  • Stable Performance: Provides stable and reliable memory performance, ensuring smooth operation of compatible systems.
  • Cost-Effective Solution: An economical option for systems requiring specific memory upgrades or replacements.

Additional Details

Due to the age of this memory module, detailed technical specifications are scarce. However, it's likely that this module operates at a specific voltage (typically 5V or 3.3V) and conforms to older memory standards. Understanding the specific requirements of the target system is crucial before purchasing this module. It's recommended to consult the system's documentation or manufacturer to ensure compatibility.

You May Also Be Interested in

Elpida Memory
Rambus 128MB 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 200 256GB
Need more? Email Us
Hynix Semiconductor
SODIMM EDO 3.3V 4Mx64-50
Need more? Email Us
Kingston
Rambus 256MB 800MHz
Need more? Email Us
Lexar
FORESEE EMMC
Lowest to $33.4285
Samsung
Rambus 256MB 800MHz 40ns
Need more? Email Us
Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Intel
Optane PMem 100 512GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess