EN
  • EN
  • DE

82_MMBX-50-0-2/111_NM

Part No 82_MMBX-50-0-2/111_NM
Manufacturer Huber+Suhner, Inc.
Catalog Coaxial Connectors (RF) - Assemblies
Description 82_MMBX-50-0-2/111_NM / MMBX Connector Jack, Female Socket 50Ohm Through Hole Solder
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Connectors, Interconnects>Coaxial Connectors (RF)>Coaxial Connector (RF) Assemblies
Mfr Huber+Suhner, Inc.
Series -
Package Bulk
Connector Style MMBX
Connector Type Jack, Female Socket
Contact Termination Solder
Shield Termination Solder
Impedance 50Ohm
Mounting Type Through Hole
Mounting Feature -
Cable Group -
Fastening Type Snap-On
Frequency - Max 12.4 GHz
Number of Ports 1
Features -
Housing Color Gold
Ingress Protection -
Center Contact Material Brass
Includes -
Body Material Brass
Body Finish Gold
Center Contact Plating Gold
Dielectric Material Liquid Crystal Polymer (LCP)
Temperature Range - Operating -55°C ~ 155°C
Voltage Rating 330 V
Mating Cycles 100
Insertion Loss -
Base Product Number 82_MMBX
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4010
Standard Package 500 pcs
Win Source Part Number 1380680-82_MMBX-50-0-2/111_NM
Ultra Librarian 3D Model Ultra Librarian 82_MMBX-50-0-2/111_NM CAD Model

Description

The MMBX-50-0-2/111_NM Coaxial Connector Assembly is a high-quality RF connector designed for reliable signal transmission in coaxial applications. It features a jack, female socket connector type with a snap-on fastening type, ensuring secure and easy connection.

  • Connector Type: Jack, Female Socket
  • Fastening Type: Snap-On
  • Voltage - Rated: 330V
  • Impedance: 50Ohm
  • Frequency - Max: 12.4GHz
  • Contact Material: Brass
  • Body Finish: Gold
  • Manufacturer: Huber+Suhner, Inc.
  • Series: MMBX
  • REACH Status: REACH Affected
  • ECCN: EAR99
  • Mounting Type: Through Hole
  • Operating Temperature: -55°C ~ 155°C

You May Also Be Interested in

LEMO
CONN NIMCAMAC RCPT STR 50 OHM
Need more? Email Us
Amphenol-RF Division
AUTOMATE MIN FAKRA QUAD PORT PCB
Lowest to $13.0971
Amphenol
CONN SMA PLUG R/A 50OHM CRIMP
Need more? Email Us
TE Connectivity
CONN TRIAX PLUG STR SOLDER
Need more? Email Us
Hirose Electric Co Ltd
CONN RECEPT BNC 75OHM R/A PCB
Lowest to $11.2344
Hirose Electric Co Ltd
CONN UMC PLUG R/A 75 OHM SOLDER
Need more? Email Us
LEMO
CONN COAX RCPT STR 50 OHM SOLDER
Need more? Email Us
Samtec Inc.
CONN MCX JACK STR 75 OHM PCB
Lowest to $4.6568
Linx Technologies Inc.
CONN SMA REC STR T&R
Lowest to $5.2389

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess