EN
  • EN
  • DE

HBL8300HAL

Part No HBL8300HAL
Manufacturer Hubbell Wiring Device-Kellems
Catalog OEM Parts (F - I)
Description 20A Duplex Receptacle 125VAC 5-20R Almond
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1041159-HBL8300HAL
Categories OEM Parts(F-I)
Manufacturer Hubbell Wiring Device-Kellems
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HBL8300HAL CAD Model

Description

The HBL8300HAL is a 30 Amp, 125/250 Volt, NEMA L14-30, 3P, 4W, Locking Plug manufactured by Hubbell Wiring Device-Kellems. This plug is designed for heavy-duty industrial and commercial applications where a secure and reliable power connection is essential. Its locking mechanism prevents accidental disconnection, making it ideal for use with generators, power distribution units (PDUs), and other high-power equipment.

Applications:

  • Generators: Used to connect portable generators to power transfer switches or directly to equipment.
  • Power Distribution Units (PDUs): Employed in data centers and server rooms to provide secure power connections to servers and networking equipment.
  • Industrial Equipment: Suitable for connecting machinery, welders, and other high-power industrial devices.
  • Construction Sites: Used to power tools, lighting, and other equipment at construction sites.
  • Emergency Power Systems: Integral to emergency power systems, ensuring reliable power connections during outages.

Features:

  • 30 Amp Rating: Capable of handling up to 30 amps of current, suitable for high-power applications.
  • 125/250 Volt Rating: Compatible with both 125-volt and 250-volt power systems.
  • NEMA L14-30 Configuration: Complies with NEMA L14-30 standards, ensuring compatibility with corresponding receptacles.
  • 3-Pole, 4-Wire Design: Provides three poles for power and a separate neutral and ground connection.
  • Locking Mechanism: Features a twist-lock design that prevents accidental disconnection, ensuring a secure and reliable connection.
  • Heavy-Duty Construction: Made from durable materials to withstand harsh environments and heavy use.

Benefits:

  • Secure Power Connection: Locking mechanism prevents accidental disconnection, ensuring continuous power supply.
  • Versatile Application: Suitable for a wide range of industrial and commercial applications.
  • Durable and Reliable: Heavy-duty construction ensures long-lasting performance in demanding environments.
  • Safe Operation: Provides a safe and reliable power connection, minimizing the risk of electrical hazards.
  • Compliance with Standards: Meets NEMA standards, ensuring compatibility and safety.

Additional Details:

The Hubbell HBL8300HAL is designed with ease of installation in mind. The plug body is typically constructed of durable nylon or similar material, offering resistance to impact, chemicals, and extreme temperatures. The internal wiring terminals are designed for secure and reliable connections. The twist-lock mechanism is easy to operate while providing a robust and secure connection. This plug is an essential component for any application requiring a reliable and secure high-power connection, providing peace of mind in demanding environments.

You May Also Be Interested in

Cypress Semiconductor Corp
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
SMC Diode Solutions
Smc Cyl, Rnd Body
Need more? Email Us
Eaton / Cutler Hammer
HBAX2015, Type Hbax Breaker 2P 15A 240VAC Max 42KAIC
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ17 E OLIVE / Olive Drab Connector Backshell, Banding M25x1 17, E
Lowest to $326.4905
Samtec Inc.
CONN HDR 40POS 0.05 STACK SMD / 40 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
Hubbell Mod Face Plate, 6-PORT, Bk, Snap
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess