EN
  • EN
  • DE

TL431GSF

Part No TL431GSF
Manufacturer TAEJIN / HTC Korea
Catalog Electronic Wholesale
Description PROGRAMMABLE PRECISION SHUNT REGULATOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer HTC Korea
Win Source Part Number 1268378-TL431GSF
Manufacturer Homepage www.htckorea.co.kr
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian TL431GSF CAD Model

Description

The TL431GSF is a three-terminal adjustable shunt regulator manufactured by TAEJIN / HTC Korea. This integrated circuit is widely used as a precision voltage reference and error amplifier in various power supply and control circuit applications. Its versatility and stability make it a popular choice among electronic design engineers.

Applications

  • Power Supplies: Used as a voltage reference in linear and switching power supplies.
  • Voltage Monitoring: Employed in voltage monitoring circuits to detect overvoltage or undervoltage conditions.
  • Current Limiting: Utilized in current limiting circuits to protect loads from excessive current.
  • Overvoltage Protection: Integrated into overvoltage protection circuits to prevent damage from voltage spikes.
  • Adjustable Regulators: Forms the core of adjustable voltage regulators, allowing for precise voltage control.
  • Comparator Circuits: Used as a comparator in various control and signal processing applications.

Features

  • Adjustable Output Voltage: The output voltage can be adjusted from Vref to 36V with two external resistors.
  • Low Output Noise: Provides a stable and clean voltage reference with minimal output noise.
  • High Precision Reference: Offers a precise and stable reference voltage, typically around 2.5V.
  • Low Output Impedance: Exhibits low output impedance, ensuring stable operation even with varying loads.
  • Wide Operating Temperature Range: Functions reliably over a wide temperature range, suitable for various environments.
  • Sink Current Capability: Can sink a significant amount of current, making it suitable for driving various loads.
  • Small Package: Available in a compact surface-mount package for space-constrained applications.

Benefits

  • Precise Voltage Regulation: Provides accurate and stable voltage regulation, ensuring reliable circuit operation.
  • Flexibility: Adjustable output voltage allows for customization to meet specific application requirements.
  • Cost-Effective: A relatively inexpensive component, making it an attractive option for budget-sensitive designs.
  • Ease of Use: Simple to implement and requires minimal external components.
  • Wide Applicability: Suitable for a wide range of applications due to its versatile features and performance characteristics.
  • Improved System Reliability: Stable and reliable operation enhances the overall reliability of the system.

Additional Details

The TL431GSF operates by comparing a fraction of the output voltage to its internal reference voltage. The error signal is then used to control the current flow through the device, maintaining a stable output voltage. The device also includes built-in protection features such as overcurrent protection and thermal shutdown. Refer to the TAEJIN / HTC Korea datasheet for detailed specifications, including voltage accuracy, temperature stability, and operating current range.

You May Also Be Interested in

Stanson Technology
Dual P Channel Enhancement Mode MOSFET
Lowest to $0.1040
SamHop
N-Channel E nhancement Mode Field Effect Transistor
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us
NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
SMSC Corporation
USB 2.0 Hi-Speed Hub Controller
Lowest to $5.0543
Xicor Inc.
E2POT™ Nonvolatile Digital Potentiometer
Need more? Email Us
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess