EN
  • EN
  • DE

HP X540-T2-HP - HP Branded X540-T2 10Gb 2-Port Ethernet Adapter

Part No HP X540-T2-HP - HP Branded X540-T2 10Gb 2-Port Ethernet Adapter
Manufacturer HP
Catalog Network Cards
Description HP Branded X540-T2 10Gb 2-Port Ethernet Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411389-HP X540-T2-HP - HP Branded X540-T2 10Gb 2-Port Ethernet Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP X540-T2-HP - HP Branded X540-T2 10Gb 2-Port Ethernet Adapter CAD Model

Description

The HP X540-T2-HP Ethernet Adapter is a powerful network interface card designed to elevate network performance to 10Gb speeds over copper cabling. This adapter features two ports, allowing for high-density networking configurations and redundancy to ensure consistent network availability. It is built on the Intel X540 chipset, known for its reliability and performance in handling high-bandwidth throughput, making it ideal for demanding data center applications, including cloud computing, virtualization, and storage. The adapter supports a range of networking and virtualization features, such as VLAN tagging, Virtual Machine Device Queues (VMDq), and iSCSI acceleration, facilitating efficient data traffic management and enhanced performance. The X540-T2-HP's compatibility with HP servers ensures a seamless and reliable integration into existing HP environments, offering an effective solution for businesses looking to upgrade their networks with 10GbE capabilities without transitioning to fiber-optic solutions. The combination of speed, flexibility, and HP's reliability makes the X540-T2-HP Ethernet Adapter a valuable component for improving network infrastructure, supporting the rapidly increasing data demands of modern enterprises.

You May Also Be Interested in

HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 6820C 25/50Gb CNA for Synergy 480 G10
Need more? Email Us
HP
HP NC364T 4-Port Gigabit Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise Synergy 2820C 10Gb
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
HP Brocade BladeSystem 4/12 SAN SwitchThe Brocade 4Gb SAN Switch for HP c-Class BladeSystem delivers an easy to manage embedded Fibre Channel switch solution with 4 Gbps performance to HP BladeSystem c-Class customers deploying a small SAN or expanding their current SAN
Need more? Email Us
HP
HP NC360T 2-Port Gigabit Server Adapter (LP)
Need more? Email Us
HP
Hewlett Packard Enterprise 649869-001
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess