EN
  • EN
  • DE

HP PLATINUM-8276 - Intel Platinum 8276 (2.20GHz - 28C) CPU

Part No HP PLATINUM-8276 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Manufacturer HP
Catalog CPU
Description Intel Platinum 8276 (2.20GHz - 28C) CPU
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407600-HP PLATINUM-8276 - Intel Platinum 8276 (2.20GHz - 28C) CPU
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP PLATINUM-8276 - Intel Platinum 8276 (2.20GHz - 28C) CPU CAD Model

Description

The HP PLATINUM-8276 is a pinnacle of processor technology, featuring the Intel Platinum 8276 CPU, which offers unmatched performance and scalability. With a base clock speed of 2.20GHz and an impressive 28-core configuration, this processor is engineered to handle the most demanding workloads with unparalleled efficiency. The processor is capable of running 56 threads simultaneously, thanks to Intel's Hyper-Threading Technology, making it a powerhouse for multitasking and heavy multi-threaded applications. It is an ideal processor for enterprise-grade servers, capable of running large databases, complex simulations, and various high-performance computing tasks with ease. The Intel Platinum 8276 CPU incorporates advanced technologies such as Intel Turbo Boost Technology, allowing it to dynamically increase its clock speed for peak loads, and Intel Virtualization Technology, which enhances the system's manageability, security, and flexibility in a virtualized environment. Its support for high-speed DDR4 memory and integration with Intel's Optane technology ensures rapid data access and processing, essential for data-driven businesses. The HP Platinum 8276 showcases robust reliability and security features, making it a top choice for organizations demanding high availability and comprehensive protection for their critical data and applications.

You May Also Be Interested in

Dell
Intel GOLD 6230N 2.30GHz 20C 27.5M 125W
Need more? Email Us
Dell
Intel Silver 4214Y 2.20GHz 12C 16.5M 105W
Need more? Email Us
Dell
Intel E5-2630LV2 2.40GHz 6C 15M 60W
Need more? Email Us
Dell
Intel Platinum 8276 2.20GHz 28C 14M 165W
Need more? Email Us
Intel
LH8066803102701S REKA Intel CPU - Central Processing Units Intel Atom x5-E3930 Processor datasheet, inventory, & pricing.
Need more? Email Us
Dell
AMD EPYC 7251 2.10GHz 8C 32M 120W DELL LOCKED
Need more? Email Us
Dell
Intel Platinum 8164 2.00GHz 26C 36M 150W
Need more? Email Us
Dell
DELL Intel Xeon E5-2670 v3
Need more? Email Us
Dell
Intel E5-2690v3 2.60GHz 12C 30M 135W
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess