EN
  • EN
  • DE

HP P11827-L21 - HP GOLD 6209U (2.1GHz - 20C) DL380 G10 CPU Kit

Part No HP P11827-L21 - HP GOLD 6209U (2.1GHz - 20C) DL380 G10 CPU Kit
Manufacturer HP
Catalog CPU
Description HP GOLD 6209U (2.1GHz - 20C) DL380 G10 CPU Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1407863-HP P11827-L21 - HP GOLD 6209U (2.1GHz - 20C) DL380 G10 CPU Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP P11827-L21 - HP GOLD 6209U (2.1GHz - 20C) DL380 G10 CPU Kit CAD Model

Description

The HP P11827-L21 processor kit is engineered to bring powerful processing and enhanced capabilities to your HP DL380 Gen10 servers. Featuring the advanced Intel Xeon Gold 6209U CPU, this processor kit operates at a base frequency of 2.1GHz across 20 cores, providing substantial parallel processing power for handling demanding workloads and multitasking efficiently. Designed for enterprise-level operations, the HP Gold 6209U CPU kit is optimized for virtualization, data center tasks, and high-performance computing environments. It incorporates Intel's Turbo Boost Technology, which allows the processor to dynamically increase its clock speed up to a higher frequency to handle heavier workloads, thus delivering performance improvements when you need them most. Moreover, it supports Intel Hyper-Threading Technology, enabling each core to handle two threads simultaneously, effectively doubling the processing capacity for multithreaded applications. The inclusion of 27.5MB of smart cache reduces latency and improves data retrieval times, further enhancing the system's overall performance. With support for DDR4 memory, the HP P11827-L21 CPU kit enables your server to run faster and more efficiently, handling data-intensive applications with ease. Its compatibility with HP DL380 Gen10 servers ensures a seamless integration and a hassle-free upgrade path, making it an ideal choice for IT professionals looking to boost their server's capabilities. Additionally, this CPU kit helps in reducing operational costs due to its energy-efficient design, which not only conserves power but also minimizes heat output, thereby reducing cooling requirements. The HP P11827-L21 is a testament to HP's commitment to reliability and performance, offering businesses a scalable solution to meet their growing demands.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU V26808-B8703-V10 - Intel Xeon Processor E5-4650L, 2.6 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B9173-V50 - Intel Xeon Processor E5-8176M-V5, 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 5222 3.80GHz 4C 16.5M 105W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6130 2.10GHz 16C 22M 125W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Bronze 3204 6C 85W 1.9GHz Processor
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8654-V10 - Intel Xeon Processor E5-2450 2.1 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess