EN
  • EN
  • DE

HP JL075A - HP Aruba 3810M 16SFP+ 2-Slot Switch No pwr

Part No HP JL075A - HP Aruba 3810M 16SFP+ 2-Slot Switch No pwr
Manufacturer HP
Catalog Switch
Description Hewlett Packard Enterprise Aruba 3810M 16SFP+ 2-slot
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413328-HP JL075A - HP Aruba 3810M 16SFP+ 2-Slot Switch No pwr
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JL075A - HP Aruba 3810M 16SFP+ 2-Slot Switch No pwr CAD Model

Description

The HP JL075A HP Aruba 3810M 16SFP+ 2-Slot Switch is a high-caliber networking device formulated to meet the escalating needs of data-intensive environments such as data centers, large campuses, and dense network areas. This switch offers 16 SFP+ ports capable of supporting 10GbE connections for high-speed networking requirements, ideal for connecting servers, storage, and other switches with minimal latency and maximum throughput. It features two expansion slots, providing greater flexibility and scalability for future network expansion. The switch is sold without an included power supply, allowing users to choose an optimal power solution tailored to their specific deployment situation. The Aruba 3810M series is engineered with advanced Layer 3 features, dynamic segmentation for easy network segmentation and security, and Aruba’s AirWave and ClearPass for comprehensive monitoring and network access control. With its robust performance and scalable options, it presents an ideal solution for organizations seeking to enhance their network infrastructure with powerful, flexible switching capabilities.

You May Also Be Interested in

CISCO
Cisco WS-X4624-SFP-E
Need more? Email Us
CISCO
Cisco Catalyst WS-C3550-48-SMI
Need more? Email Us
CISCO
Cisco WS-C3524-PWR-XL-EN
Need more? Email Us
CISCO
CISCO VS-S720-10G V06 SUPERVISOR
Need more? Email Us
CISCO
Cisco Catalyst WS-C3650-24PS-S
Need more? Email Us
CISCO
Cisco BLC B22HP Fabric Ext Module
Need more? Email Us
CISCO
Cisco Catalyst 3560G-24PS-S
Need more? Email Us
CISCO
Cisco WS-C3560V2-24PS-E
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess