EN
  • EN
  • DE

HP JG327A - HPE FlexNetwork X240 40G QSFP+ QSFP+ 3m DAC

Part No HP JG327A - HPE FlexNetwork X240 40G QSFP+ QSFP+ 3m DAC
Manufacturer HP
Catalog Cables
Description Hewlett Packard Enterprise X240 40G QSFP+/QSFP+ 3m. Cable length: 3 m, Connector 1: SFP+, Connector 2: SFP+, Data transfer rate: 40000 Mbit/sHP X240 40G QSFP+ to QSFP+ 3m Direct Attach Copper Cable for: - HP 10500 Switch Series - HP 5900 Switch Series
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Cables
Win Source Part Number 1405596-HP JG327A - HPE FlexNetwork X240 40G QSFP+ QSFP+ 3m DAC
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JG327A - HPE FlexNetwork X240 40G QSFP+ QSFP+ 3m DAC CAD Model

Description

The HP JG327A stands as a cornerstone in high-speed data center networking, encapsulating the best of HPE's FlexNetwork X240 series with its 3-meter Direct Attach Cable that brandishes 40G QSFP+ to QSFP+ connectivity. Designed for low latency and high throughput, it caters to environments where performance cannot be compromised. By enabling seamless, direct connections between network devices, the JG327A excels in simplifying the data center architecture, thereby enhancing both flexibility and scalability. Its robust build quality ensures reliability and durability even in high-density, electromagnetically challenging environments. Aimed at facilitating uncompromised data flow between servers, switches, and storage devices, the JG327A is an ideal choice for data centers poised for growth or requiring an upgrade in their network infrastructure’s speed and efficiency without significant capital injections in optical networking gear.

You May Also Be Interested in

NetApp
Netapp 50M MiniSAS HD to MiniSAS HD Cable
Need more? Email Us
NetApp
Netapp 5M 25GB SFP-SFP SR Cable
Need more? Email Us
Supermicro
MINI SAS HD To SATA x4 12Gb/s cable
Need more? Email Us
NetApp
Netapp 5M Cluster Cable
Need more? Email Us
NetApp
NetApp X6557 Cable SAS 0.5M
Need more? Email Us
NetApp
NetApp Cable Mini SAS HD / Mini SAS HD 1M
Need more? Email Us
NetApp
NetApp 0.5M SFP+-SFP+ Cable
Need more? Email Us
Supermicro
Supermicro SATA Set of 70/59/48/38cm Round Cables
Need more? Email Us
Supermicro
Supermicro Internal MiniSAS HD 0.7 m
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess