EN
  • EN
  • DE

HP JD119B - HP X120 1G SFP LC LX Reman Transceiver

Part No HP JD119B - HP X120 1G SFP LC LX Reman Transceiver
Manufacturer HP
Catalog Sfp
Description Hewlett Packard Enterprise X120. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFP, Fiber optic connector: LC. Compatible products: HP 6600, 8800, MSR20, MSR20-1x, MSR30, 10500, 12500, 1900, 1905, 1910, 3100 EI, 3600 EI, 3600 SI,.... Width: 55 mm, Depth: 15 mm, Height: 12 mm
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412206-HP JD119B - HP X120 1G SFP LC LX Reman Transceiver
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP JD119B - HP X120 1G SFP LC LX Reman Transceiver CAD Model

Description

The HP JD119B, a member of the HP X120 series, is a remanufactured 1G SFP LC LX Transceiver, engineered to provide reliable and efficient Long Range (LR) connectivity over single-mode fiber. With the capability to transmit data up to 10 kilometers, this transceiver is ideal for connecting geographically dispersed network nodes and ensuring consistent, high-speed network performance across extended distances. It operates at a 1310nm wavelength and features an LC duplex connector for compatibility with an array of networking equipment. As a remanufactured product, the HP X120 1G SFP LC LX Transceiver undergoes thorough testing and validation to meet stringent HP standards, guaranteeing performance akin to new products at a reduced cost. This model exemplifies sustainable networking solutions, offering an eco-friendly alternative without compromising on efficiency or reliability, apt for enterprises aiming to expand their network with an eye on budget and environmental impact.

You May Also Be Interested in

HP
Hewlett Packard Enterprise H6Z42A. SFP transceiver type: Fiber optic, Interface type: SFP+, Maximum transfer distance: 100 m. Width: 104.1 mm, Depth: 19.1 mm, Height: 68.6 mm
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
HP 16GB Short Wave FC SFP for MSA1060
Need more? Email Us
HP
ProLabs JD119B-C
Need more? Email Us
HP
HP 16GB Short Wave SFP
Need more? Email Us
HP
HP 4Gb LW 10KM SFP
Need more? Email Us
HP
HPE X140 40G QSFP+ MPO SR4 Transceiver
Need more? Email Us
HP
OEM 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X131 10G X2 SC LR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess