EN
  • EN
  • DE

HP J9546A - HPE 8-port 10GBASE-T v2 zl Module

Part No HP J9546A - HPE 8-port 10GBASE-T v2 zl Module
Manufacturer HP
Catalog Network Cards
Description Hewlett Packard Enterprise 8-port 10GBase-T v2. Ethernet interface type: Gigabit Ethernet, Ethernet LAN data rates: 10,100,1000 Mbit/s, Copper ethernet cabling technology: 1000BASE-T,1000BASE-TX,100BASE-TX,10BASE-T,10GBASE-T. Weight: 950 g
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411387-HP J9546A - HPE 8-port 10GBASE-T v2 zl Module
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9546A - HPE 8-port 10GBASE-T v2 zl Module CAD Model

Description

The HP J9546A module enriches network architectures with eight ports of 10GBASE-T connectivity, tailored for HP ZL series switches. This v2 zl module utilizes RJ-45 connectors, offering a cost-effective, yet high-speed networking solution by enabling the use of standard twisted-pair cabling. Designed to meet the increasing demand for network speed and bandwidth in modern enterprises, it supports 10 Gigabit Ethernet over copper, making it an ideal choice for deployments within data centers and for connecting core network segments. The module's capacity for high speeds over familiar cabling simplifies the transition to 10 Gigabit speeds, reducing the need for expensive fiber optic installations. With the J9546A, businesses can significantly enhance network performance, reliability, and scalability, supporting intensive applications such as high-definition video streaming, cloud computing, and virtualization environments.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
FUJITSU S26361-F5756-L202 - PIB EP 200Gb 2 port HDR ConnectX-6
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu S26361-F5540-L202
Need more? Email Us
Fujitsu Electronics America, Inc.
PLAN EM X527-DA2 2x10GB SFP OCP
Need more? Email Us
Fujitsu Electronics America, Inc.
Fujitsu QLE2742 32GB FC 2PORT
Need more? Email Us
Fujitsu Electronics America, Inc.
DynamicLoM module 2x 10 GB Base-T
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU EMLOCE10102-FX-F - Dual Port 10 Gigabit CNA Adapter Emulex OCe10102 FH
Need more? Email Us
Fujitsu Electronics America, Inc.
Dual Port Ethernet QL41212 25GbE SFP28
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-D3035-A100 - Dual Port Gigabit Ethernet Controller D3035
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU S26361-F5822-L502 - PLAN EP E810-XXVDA2 PCIE
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess