EN
  • EN
  • DE

HP J9522-61021 - HP MSM415 RF Security Sensor

Part No HP J9522-61021 - HP MSM415 RF Security Sensor
Manufacturer HP
Catalog IT infrastructure Accessories
Description HP MSM415 RF Security Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Accessories
Win Source Part Number 1404727-HP J9522-61021 - HP MSM415 RF Security Sensor
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP J9522-61021 - HP MSM415 RF Security Sensor CAD Model

Description

The HP J9522-61021 is a sophisticated RF (Radio Frequency) Security Sensor designed specifically for use with HP's MSM (MultiService Mobility) solutions. This advanced device is engineered to provide top-tier wireless monitoring and protection, serving as a critical component in the safeguarding of wireless networks against unauthorized access and attacks. The HP MSM415 RF Security Sensor operates by continuously scanning the wireless spectrum for potential threats, including unauthorized access points, rogue devices, and other forms of wireless interference that could compromise network security. Its ability to detect and mitigate these threats in real-time helps maintain the integrity and performance of the wireless network. This sensor integrates seamlessly with HP MSM controllers, enabling centralized management and the orchestration of security policies across the network. It supports a range of features including automatic interference detection, spectrum analysis, and detailed reporting on network health and security status. The HP MSM415 is ideal for deployment in environments with stringent security requirements such as corporate offices, government agencies, and educational institutions. Its compact form factor allows for easy installation in various locations without disrupting the existing infrastructure. Overall, the HP J9522-61021 MSM415 RF Security Sensor stands as a crucial tool for administrators seeking to maintain a secure, reliable, and high-performance wireless networking environment.

You May Also Be Interested in

EMC
EMC VNX 2.5in Drive Filler
Need more? Email Us
EMC
EMC 3U Rail Kit LEFT/RIGHT
Need more? Email Us
EMC
EMC VNX 2U Front Bezel for 25-slot DAE
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5200
Need more? Email Us
EMC
EMC Rail and bezel kit for 25-slot DAE for VNX
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC DS60 DRIVE FILLER DataDomain
Need more? Email Us
EMC
Data Domain NVRAM 4GB I/O Module
Need more? Email Us
EMC
EMC FRONTBEZEL VNX5800
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess