EN
  • EN
  • DE

HP AM870A - HP 8/40 (24) 8Gb SAN Switch

Part No HP AM870A - HP 8/40 (24) 8Gb SAN Switch
Manufacturer HP
Catalog Switch
Description HP 8/40 Power Pack+ (24) Full Fabric Ports Enabled SAN SwitchHP 8/40 SAN Switch is ideal for organizations requiring a flexible solution that's forward and backward compatible, either as a small “building-block” switch for a departmental fabric or as a high-performance edge switch in larger core-to-edge SAN configurations.The 8/40 SAN Switch enables 1, 2, 4, and 8 Gb FC technology in configurations of 24, 32, or 40 ports
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Switch
Win Source Part Number 1413034-HP AM870A - HP 8/40 (24) 8Gb SAN Switch
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AM870A - HP 8/40 (24) 8Gb SAN Switch CAD Model

Description

The HP AM870A, signified as the HP 8/40 SAN Switch with 24 active ports, showcases the pinnacle of storage network technology, catering to the needs of midrange to large data centers. This switch is specifically designed to facilitate high-speed data transfers and connectivity across storage area networks with its 8 Gbps Fibre Channel capabilities. Its 24 fully activated ports provide a foundational element for a high-performance storage network, with an option to expand up to 40 ports to accommodate growing infrastructure requirements. The HP 8/40 SAN Switch incorporates essential features that ensure network resilience, including advanced traffic management to prevent bottlenecks and dynamic path selection for optimal data routing. It guarantees secure data transactions through integrated security protocols, encompassing encryption and sophisticated access controls. With simplified management interfaces, the deployment, configuration, and maintenance of this SAN switch are substantially streamlined, mitigating operational complexities. The HP AM870A stands as a solution for organizations aiming to enhance their data center's efficiency, scalability, and security, thereby supporting extensive storage and data management needs.

You May Also Be Interested in

CISCO
Cisco Catalyst WS-C4500X-24X-ES
Need more? Email Us
CISCO
CAT6500 48-PORT POE+ READY 10/100/1000
Need more? Email Us
CISCO
UCS 6332-16UP 1RU FI/No PSU/24 QSFP+ 16UP/4x40G Lic/8xUP Lic
Need more? Email Us
CISCO
Cisco Nexus 7000 F3
Need more? Email Us
CISCO
Cisco WS-C3750V2-24PS-S
Need more? Email Us
CISCO
Cisco MDS 9700 48-Port 32-Gbps FC Switching Module
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess