EN
  • EN
  • DE

HP AJ763A-HIGH - HP 82E 8Gb 2-Port FC HBA (HP+2SFP)

Part No HP AJ763A-HIGH - HP 82E 8Gb 2-Port FC HBA (HP+2SFP)
Manufacturer HP
Catalog Adapters
Description HP 82E 8Gb 2-Port FC HBA (HP+2SFP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405112-HP AJ763A-HIGH - HP 82E 8Gb 2-Port FC HBA (HP+2SFP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP AJ763A-HIGH - HP 82E 8Gb 2-Port FC HBA (HP+2SFP) CAD Model

Description

The HP AJ763A-HIGH Fibre Channel Host Bus Adapter offers a powerful and reliable solution for enhancing server connectivity to storage networks. This adapter features two 8Gb/s Fibre Channel ports, each equipped with an SFP module, supporting high-speed data transfers and seamless connectivity to SAN environments. It is designed to complement a range of HP ProLiant servers, integrating effortlessly with standard high-profile server slots. The dual-port configuration provides redundancy and increases data throughput, crucial for applications requiring continuous availability and swift data access. This HBA is particularly suited for enterprise data centers and applications with substantial data workloads, such as virtualization, cloud services, and complex databases. Its advanced management features ensure data integrity, security, and efficient network operability. Additionally, the HP AJ763A-HIGH is built for scalability, allowing businesses to evolve their storage infrastructure to meet growing demands without compromising on performance. This adapter symbolizes a strategic investment for organizations aiming to optimize their IT infrastructure for maximum efficiency and reliability.

You May Also Be Interested in

Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
IBM 320GB High IOPS MS Class SSD PCIe Adapter
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess