EN
  • EN
  • DE

HP 832800-B21 - HP 64GB (1x64GB) Quad Rank DDR4-2666-L Memory Kit

Part No HP 832800-B21 - HP 64GB (1x64GB) Quad Rank DDR4-2666-L Memory Kit
Manufacturer HP
Catalog IT infrastructure Memory
Description HP 832800-B21. Internal memory: 64 GB, Memory layout (modules x size): 1 x 64 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, Memory form factor: 288-pin DIMM
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category IT infrastructure Memory
Win Source Part Number 1411057-HP 832800-B21 - HP 64GB (1x64GB) Quad Rank DDR4-2666-L Memory Kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 832800-B21 - HP 64GB (1x64GB) Quad Rank DDR4-2666-L Memory Kit CAD Model

Description

The HP 832800-B21 Memory Kit is designed for organizations that demand peak performance and scalability from their server infrastructure. Comprising a single 64GB module of Quad Rank DDR4 memory, this kit operates at a speed of 2666MHz, offering unparalleled bandwidth and response times for high-load applications. Its compatibility with select HP servers ensures that installations are both straightforward and reliable, enhancing system capabilities with minimal downtime. The DDR4-2666-L standard not only provides exceptional speed but also improves overall energy efficiency compared to older generations, significantly lowering power consumption and heat output in data center environments. With a 64GB capacity, this memory kit is particularly suited for virtualization, large-scale databases, and real-time data analytics, where rapid access to large volumes of data is critical. The quad rank configuration further optimizes data throughput and reliability, making it an ideal choice for enterprise-level applications requiring robust memory performance. HP's commitment to quality means that each 832800-B21 Memory Kit undergoes comprehensive testing, ensuring compatibility, stability, and reliability for mission-critical systems. This memory kit represents a strategic investment in server efficiency and performance, providing the foundation for scalable, high-availability computing solutions.

You May Also Be Interested in

Dell
DELL KTD-PE426D8/16G
Need more? Email Us
Dell
1GB 2Rx8 PC2-5300U DDR2-667MHz
Need more? Email Us
Dell
32GB 4Rx4 PC3L-12800 DDR3 1600 MHz
Need more? Email Us
Dell
1GB 1Rx8 PC3-8500R DDR3-1066MHz
Need more? Email Us
Dell
DELL SNPVM51CC/16G-OEM
Need more? Email Us
Dell
4GB 2Rx8 PC3L-10600E DDR3-1333MHz
Need more? Email Us
Dell
DELL CP5NF
Need more? Email Us
Dell
32GB 2Rx8 PC4-25600AA-R DDR4-3200MHz
Need more? Email Us
Dell
8GB 2Rx8 PC3-14900 DDR3-1866MHz
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess