EN
  • EN
  • DE

HP 764460-001 - HP 556FLR-SFP+ 10Gb 2-Port FlexLOM Adapter

Part No HP 764460-001 - HP 556FLR-SFP+ 10Gb 2-Port FlexLOM Adapter
Manufacturer HP
Catalog Adapters
Description HP Flexfabric 10GB 2-Port 556FLR-SFP+ Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404866-HP 764460-001 - HP 556FLR-SFP+ 10Gb 2-Port FlexLOM Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 764460-001 - HP 556FLR-SFP+ 10Gb 2-Port FlexLOM Adapter CAD Model

Description

The HP 556FLR-SFP+ is a 10Gb 2-Port FlexLOM Adapter that provides high-speed networking capabilities to HP ProLiant rack and tower servers. Designed to ensure maximum throughput and minimal latency, this adapter features two SFP+ ports that support both 10 Gigabit Ethernet and 1 Gigabit Ethernet connections, allowing for a high degree of flexibility in network design and scalability. The adapter's FlexLOM form factor integrates smoothly into compatible HP servers without consuming a traditional PCI slot, optimizing space for other expansion cards. It supports a wide range of networking features including VLAN tagging, Quality of Service (QoS) for bandwidth allocation, and TCP/IP offloading to reduce CPU utilization. Ideal for data-intensive applications, virtualized environments, and cloud-based services, the HP 556FLR-SFP+ enhances network performance and reliability, providing an effective solution for growing business needs.

You May Also Be Interested in

Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
ThinkSystem QLogic QML2692 Mezz 16Gb 2-Port Fibre Channel Adapter
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM 8Gb Fibre Channel Expansion Card (CIOv)
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess