EN
  • EN
  • DE

HP 764284-B21-LOW - HP 40Gb 2-Port 544+QSFP Adapter (LP)

Part No HP 764284-B21-LOW - HP 40Gb 2-Port 544+QSFP Adapter (LP)
Manufacturer HP
Catalog Adapters
Description HP 40Gb 2-Port 544+QSFP Adapter (LP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405236-HP 764284-B21-LOW - HP 40Gb 2-Port 544+QSFP Adapter (LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 764284-B21-LOW - HP 40Gb 2-Port 544+QSFP Adapter (LP) CAD Model

Description

The HP 764284-B21-LOW is a low-profile, 40Gb 2-Port 544+QSFP Adapter designed to provide high-speed, high-density networking solutions for enterprise applications. This adapter is engineered to deliver high performance, with two 40 Gigabit Ethernet ports that can significantly improve data transfer rates and network efficiency, making it ideal for data centers and high-performance computing environments. The QSFP (Quad Small Form-factor Pluggable) interface supports various direct attach cables and QSFP transceivers, providing flexibility in connecting to different network fabrics. The adapter's low-profile form factor makes it suitable for servers with limited space, ensuring compatibility with a wide range of HP ProLiant DL and ML Series servers. It features advanced networking technologies, including VLAN tagging, QoS for traffic prioritization, and jumbo frames support for improved data throughput. Its integration into the HPE ecosystem allows for easy management through HPE management tools, ensuring a seamless operational experience.

You May Also Be Interested in

Lenovo
ServeRAID M5015 SAS/SATA Controller
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
ThinkSystem RAID 530-16i PCIe 12Gb Adapter
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess