EN
  • EN
  • DE

HP 728992-B21 - HP 571FLR-SFP+ 10GB 2-Port Adapter

Part No HP 728992-B21 - HP 571FLR-SFP+ 10GB 2-Port Adapter
Manufacturer HP
Catalog Adapters
Description HPE 10Gb 2x 571FLR-SFP+
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404783-HP 728992-B21 - HP 571FLR-SFP+ 10GB 2-Port Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 728992-B21 - HP 571FLR-SFP+ 10GB 2-Port Adapter CAD Model

Description

The HP 728992-B21 represents a pinnacle in network interface technology, offering a dual-port 10Gb Ethernet solution designed for use in HP ProLiant servers. This 571FLR-SFP+ adapter is engineered to meet the demands of high-bandwidth, low-latency networks, making it suitable for a wide range of applications including high-performance computing, database clusters, and storage networks. By leveraging SFP+ connections, it provides flexibility in the choice of fiber optic or direct attach cables, catering to various network infrastructure needs. The adapter features cutting-edge data center bridging and IEEE 802.1Qbg support, enabling enhanced network QoS and efficient data traffic management. Its integration into HP servers is seamless, thanks to the comprehensive compatibility with existing server architectures and network configurations. This 2-port adapter not only elevates network performance but also supports advanced features such as VLAN tagging, Jumbo Frames, and TCP/IP offloading, which collectively reduce CPU load and enhance the overall efficiency of the server system. The HP 571FLR-SFP+ adapter is an ideal solution for businesses seeking to robustly expand their network capabilities to support increasing data volumes and mission-critical applications.

You May Also Be Interested in

Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us
Lenovo
LENOVO 4XC0G88849 - Lenovo ThinkServer RAID 720i PCIe Adapter
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 2-pt 10Gb Converged Network Adapter(CFFh)
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Intel
ADAPTEC SINGLE CHAN U320 PCI-E X1
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Dual-port HBA
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess