EN
  • EN
  • DE

HP 610859-L21 - HP X5670 (2.93GHz - 6C) BL460c G7 CPU Kit 2.93GHz/1333MHz/12MB

Part No HP 610859-L21 - HP X5670 (2.93GHz - 6C) BL460c G7 CPU Kit 2.93GHz/1333MHz/12MB
Manufacturer HP
Catalog CPU
Description HPE BL460c G7 X5670 FIO Kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category CPU
Win Source Part Number 1406212-HP 610859-L21 - HP X5670 (2.93GHz - 6C) BL460c G7 CPU Kit 2.93GHz/1333MHz/12MB
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 610859-L21 - HP X5670 (2.93GHz - 6C) BL460c G7 CPU Kit 2.93GHz/1333MHz/12MB CAD Model

Description

Featuring identical specifications to the HP 610859-B21, the HP 610859-L21 CPU Kit is engineered specifically for the ProLiant BL460c G7. It encapsulates a high-performance Intel Xeon X5670 processor that contributes significantly to the server's computing capabilities. This six-core processor, with its robust 2.93GHz clock speed and 12MB of L3 cache, is adept at managing a range of intensive workloads. The inclusion of a 1333MHz memory controller ensures compatibility with fast DDR3 memory modules, enhancing the overall system responsiveness and throughput. Ideal for environments that demand high levels of processing power, such as data analytics and enterprise-level applications, the HP 610859-L21 offers a perfect mix of performance, efficiency, and reliability. Packaged as a complete kit, it provides everything necessary for upgrading the BL460c G7 server, making it a straightforward choice for organizations looking to maintain high server performance and extend the operational lifespan of their existing infrastructure.

You May Also Be Interested in

Fujitsu Electronics America, Inc.
Intel SILVER 4210R 2.40GHz 10C 13.75M 100W
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8527-V12 - Intel Xeon Processor E3-1270, 3.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26808-B8431-V11 - Intel Core i3-540, 3.06 GHZ
Need more? Email Us
Fujitsu Electronics America, Inc.
FUJITSU V26898-B1005-V1 - FUJITSU HEATSINK
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel E5-2670v3 2.3GHz 12C 30M 120W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel GOLD 6248 2.5GHz 20C 28M 150W
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-5115-V5, 2.4 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
Intel Xeon Processor E5-2699-V3, 2.3 GHz
Need more? Email Us
Fujitsu Electronics America, Inc.
E5-2630v3 2.40GHz 8C 20M 85W
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess