EN
  • EN
  • DE

HP 593722-B21-HIGH - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (HP)

Part No HP 593722-B21-HIGH - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Catalog Network Cards
Description HP NC365T 1Gb 4-Port PCI Ethernet Adapter (HP)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411453-HP 593722-B21-HIGH - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (HP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 593722-B21-HIGH - HP NC365T 1Gb 4-Port PCI Ethernet Adapter (HP) CAD Model

Description

The HP NC365T 1Gb 4-Port PCI Ethernet Adapter, listed under part number 593722-B21-HIGH, is an elite connectivity solution furnished by Hewlett-Packard. This model incorporates a standard profile bracket, making it ideal for integration into full-size servers and workstations that require enhanced network capabilities. It encapsulates the essence of high-performance networking by offering four Gigabit Ethernet ports, thus enabling substantial bandwidth expansion, efficient traffic segmentation, and elevated data throughput. Engineered for reliability and endurance, this adapter leverages a PCI Express interface, ensuring broad compatibility with a vast array of server models and facilitating a seamless installation process. Embodying HP’s commitment to environmental sustainability and efficiency, the adapter is designed to minimize power consumption without compromising on performance. It also supports a plethora of advanced features, including Jumbo Frames for improved data transmission efficiency, VLAN tagging for network segmentation and security, and Wake on LAN functionality for remote management, making it an exemplary choice for enterprises seeking to bolster their network infrastructure.

You May Also Be Interested in

HP
Hewlett Packard Enterprise MSR4000 MPU-100 Main Processing Unit
Need more? Email Us
HP
HP NC360T PCI-E Dual Port Gigabit Server AdapterThe NC360T is a high performance PCI Express (PCIe) dual port, copper, gigabit network solution for ProLiant customers who demand the latest in dual port Ethernet network adapter bandwidth and features
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP 5400R ZL2 Managment Module
Need more? Email Us
HP
Hewlett Packard Enterprise J9995A. Basic switching RJ-45 Ethernet ports type: Fast Ethernet (10/100), Basic switching RJ-45 Ethernet ports quantity: 8
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess