EN
  • EN
  • DE

HP 581199-001 - HP NC550SFP 2-Port 10Gigabit Server Adapter

Part No HP 581199-001 - HP NC550SFP 2-Port 10Gigabit Server Adapter
Manufacturer HP
Catalog Adapters
Description HP NC550SFP 2-Port 10Gigabit Server Adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1404834-HP 581199-001 - HP NC550SFP 2-Port 10Gigabit Server Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 581199-001 - HP NC550SFP 2-Port 10Gigabit Server Adapter CAD Model

Description

The HP 581199-001 is the HP NC550SFP 2-Port 10Gigabit Server Adapter, designed to provide high-speed network connectivity and bandwidth for demanding data center and enterprise environments. This dual-port server adapter offers enhanced data transfer rates of up to 10 Gbps per port, significantly boosting network performance and enabling rapid data transfer and access. Utilizing an SFP+ interface, it offers flexibility in network connection types and is compatible with a wide range of SFP+ transceivers and direct attach cables. The NC550SFP is built on an innovative architecture that supports hardware acceleration and offloads for stateless TCP/IP, making it highly efficient in virtualized environments and when handling high volumes of network traffic. It incorporates advanced server features such as VLAN tagging, adaptive interrupt coalescing, and MSI-X support to improve network throughput and reduce CPU utilization, making it an excellent choice for servers requiring high bandwidth for virtualization, database access, and storage over IP. Its low-profile design ensures compatibility with various HP servers, making it a versatile solution for upgrading network performance.

You May Also Be Interested in

Lenovo
3.5-inch rear two hard-disk-drive
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
QLogic 16Gb Enhanced Gen5 FC Single-port HBA
Need more? Email Us
Lenovo
IBM 39Y9190. Host interface: PCI-X, Output interface: SCSI. Connectivity technology: Wired
Need more? Email Us
Lenovo
IBM ServeRAID M1115
Need more? Email Us
Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
FC EXP CRD
Need more? Email Us
Lenovo
IBM 10/100 PCI Adapter Card
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess