EN
  • EN
  • DE

HP 507082-B21 - HP Single Fan for C3000 Enclosure

Part No HP 507082-B21 - HP Single Fan for C3000 Enclosure
Manufacturer HP
Catalog Fan
Description Hewlett Packard Enterprise 507082-B21. Type: Server, Product colour: Black, Material: Steel. Supported HDD sizes: 2.5". Width: 222 mm, Depth: 403 mm, Height: 247 mmHP BLc3000 Enclosure HP Single Active Cool 100 Fan Option
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1407978-HP 507082-B21 - HP Single Fan for C3000 Enclosure
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 507082-B21 - HP Single Fan for C3000 Enclosure CAD Model

Description

The HP 507082-B21 is a single fan module designed specifically for the HP C3000 enclosure, an integral component of HP's BladeSystem. This fan unit is engineered to facilitate optimal airflow within the enclosure, helping to reduce hot spots and maintain a uniform temperature across the hardware devices. By doing so, it ensures that the blade servers and other components operate within their recommended temperature range, thus enhancing performance and reliability. The 507082-B21 features a hot-pluggable design, allowing for easy installation and replacement without disrupting the system's operation. Its efficient design contributes to the overall energy efficiency of the data center by effectively managing cooling requirements while keeping power consumption low. This single fan module is crucial for IT environments that demand continuous, uninterrupted operation and is designed to support the high-density configurations of the C3000 enclosure.

You May Also Be Interested in

Dell
FAN T320 T420
Need more? Email Us
Dell
FAN HIGH PERFORMANCE R440 R6415 R6515
Need more? Email Us
Dell
FAN LARGE FX2S
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN FORCE10 S55 REVERSE AIRFLOW
Need more? Email Us
Dell
FAN R530
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us
Dell
FAN R430
Need more? Email Us
Dell
R750 FLEX BAY FAN
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess