EN
  • EN
  • DE

HP 468508-001 - HP 8Gb Short Wave FC SFP+ 1 Reman Pack

Part No HP 468508-001 - HP 8Gb Short Wave FC SFP+ 1 Reman Pack
Manufacturer HP
Catalog Sfp
Description Hewlett Packard Enterprise 468508-001. SFP transceiver type: Fiber optic, Maximum data transfer rate: 8000 Mbit/s, Interface type: SFP+. Width: 73.9 mm, Depth: 111 mm, Height: 157 mm. Number of products included: 1 pc(s)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sfp
Win Source Part Number 1412119-HP 468508-001 - HP 8Gb Short Wave FC SFP+ 1 Reman Pack
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 468508-001 - HP 8Gb Short Wave FC SFP+ 1 Reman Pack CAD Model

Description

The HP 468508-001 is a remanufactured package that includes a high-performance 8Gb Short Wave Fibre Channel (FC) SFP+ transceiver designed for use in HP networking equipment. This small form-factor pluggable plus (SFP+) module offers a cost-effective way to provide high-speed data transmission rates for storage networks, including SANs (Storage Area Networks). It operates over multimode fiber at a wavelength of 850nm, supporting distances up to 300 meters, which makes it ideal for short-range data communications and applications. The HP 8Gb Short Wave FC SFP+ transceiver is engineered to facilitate swift, reliable communications across networked storage systems. It helps in minimizing latency and bottlenecks in high-performance computing environments and is compatible with a wide range of HP switches and storage arrays, ensuring seamless integration into existing infrastructure. Each remanufactured pack is thoroughly tested and certified by HP to meet or exceed original performance specifications, offering an economical solution without compromising quality or reliability.

You May Also Be Interested in

HP
HPE X131 10G X2 SC LR
Need more? Email Us
HP
HP 25GB SFP28 SR 100M Transceiver
Need more? Email Us
HP
HPE X121
Need more? Email Us
HP
Hewlett Packard Enterprise MSA 2040 8Gb SFP
Need more? Email Us
HP
HP 1GB RJ-45 ISCSI SFP for MSA2050
Need more? Email Us
HP
Hewlett Packard Enterprise 738368-001. Maximum data transfer rate: 1000 Mbit/s, Interface type: SFPTRABNCEIVER
Need more? Email Us
HP
Hewlett Packard Enterprise BladeSystem c-Class 10Gb LR SFP+
Need more? Email Us
HP
HPE X190 25G SFP28 LC SR 100m MM Transceiver
Need more? Email Us
HP
HPE X121 1G SFP RJ45 T Transceiver. Maximum data transfer rate: 1000 Mbit/s, Cabling technology: 1000BASE-T. Connectivity technology: Wired. Compliance industry standards: IEEE 802.3ab. Power consumption (typical): 1 W. Weight: 30 g
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess