EN
  • EN
  • DE

HP 468332-B21 - HP NC522SFP 2-Port 10GbE Server Adapter (HP+LP)

Part No HP 468332-B21 - HP NC522SFP 2-Port 10GbE Server Adapter (HP+LP)
Manufacturer HP
Catalog Adapters
Description HP NC522SFP Dual Port 10GbE Gigabit Server AdapterThe NC522SFP is an eight lane (x8) PCI Express (PCIe) 10 Gigabit network solution offering the highest bandwidth available in a ProLiant Ethernet adapter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Adapters
Win Source Part Number 1405094-HP 468332-B21 - HP NC522SFP 2-Port 10GbE Server Adapter (HP+LP)
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 468332-B21 - HP NC522SFP 2-Port 10GbE Server Adapter (HP+LP) CAD Model

Description

The HP NC522SFP 2-Port 10GbE Server Adapter is a high-performance network adapter offering dual 10Gb Ethernet connections over SFP+ interfaces. Designed for use in HP ProLiant servers, this adapter combines both high-profile (HP) and low-profile (LP) brackets to ensure compatibility with a wide range of server chassis. The NC522SFP provides high bandwidth and low latency network connections, ideal for virtualization, high-performance computing, and network aggregation applications. It supports advanced networking features such as VLAN tagging, jumbo frames, and TCP/IP offload engine (TOE), enhancing network performance and efficiency. With its energy-efficient design, the NC522SFP reduces power consumption while delivering reliable, high-speed network connections.

You May Also Be Interested in

Lenovo
QLogic 16Gb FC Single-port HBA (1xSFP)
Need more? Email Us
Lenovo
24 x 24 x 8 x 24 DVD/CD RW Drive
Need more? Email Us
Lenovo
Lenovo Flex System Fabric CN4093 10Gb Converged
Need more? Email Us
Lenovo
IBM NetXtreme 1000 T & Dual Port Server Adapter. Connectivity technology: Wired, Host interface: PCI. Maximum data transfer rate: 1000 Mbit/s-Connectivity Media: 10/100/1000Base-T UTP.-Data Transfer Rate: 1Gbps Gigabit Ethernet Gigabits per second.
Need more? Email Us
Lenovo
ThinkSystem 1Gb 4-port RJ45 LOM
Need more? Email Us
Intel
Mcx ConnectX-3Pro Eth. 2-port adapter, HP, no SFP+
Need more? Email Us
Intel
Intel E10G42AFDA
Need more? Email Us
Lenovo
IBM 10GbE PCIe SR Adapter
Need more? Email Us
Lenovo
Storage V3700 V2 25GbE (RoCE) Adapter Pair
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess