EN
  • EN
  • DE

HP 457873-001 - HP Fan assembly - 1U height, one unit per kit

Part No HP 457873-001 - HP Fan assembly - 1U height, one unit per kit
Manufacturer HP
Catalog Fan
Description HP Fan assembly - 1U height, one unit per kit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Fan
Win Source Part Number 1408007-HP 457873-001 - HP Fan assembly - 1U height, one unit per kit
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 457873-001 - HP Fan assembly - 1U height, one unit per kit CAD Model

Description

The HP 457873-001 is a critical component for maintaining optimal performance and reliability of HP servers. Designed specifically for HP systems, this fan assembly is tailored to fit a 1U server rack space, ensuring efficient cooling in compact data center configurations. The kit includes one fan unit, meticulously engineered to provide an ideal balance between airflow and noise, making it a perfect fit for environments where space and sound levels are a concern. With its robust construction and HP's commitment to quality, this fan assembly helps ensure your server remains cool under demanding workloads, reducing the risk of overheating-related issues and prolonging the lifespan of the hardware components.

You May Also Be Interested in

Dell
FAN R320 R420
Need more? Email Us
Dell
FAN HIGH PERFORMANCE R440 R6415 R6515
Need more? Email Us
Dell
FAN SC280
Need more? Email Us
Dell
FAN FORCE10 S55 REVERSE AIRFLOW
Need more? Email Us
Dell
FAN R720 R720XD
Need more? Email Us
Dell
FAN R730 R730XD
Need more? Email Us
Dell
FAN R530
Need more? Email Us
Dell
FAN DUAL PE1950
Need more? Email Us
Dell
FAN T630 T640
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess