EN
  • EN
  • DE

HP 313586-001 - HP NC7170 2-Port Gigabit Adapter

Part No HP 313586-001 - HP NC7170 2-Port Gigabit Adapter
Manufacturer HP
Catalog Network Cards
Description Hewlett Packard Enterprise 313586-001. Internal, Connectivity technology: Wired, Host interface: PCI-X, Interface: Ethernet. Data transfer rate (max): 1000 Mbit/s
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Network Cards
Win Source Part Number 1411351-HP 313586-001 - HP NC7170 2-Port Gigabit Adapter
Manufacturer HP
Ultra Librarian 3D Model Ultra Librarian HP 313586-001 - HP NC7170 2-Port Gigabit Adapter CAD Model

Description

The HP 313586-001 features the distinguished HP NC7170 2-Port Gigabit Adapter, a network interface card designed to deliver high-performance network connectivity for servers. This adapter offers two gigabit ports, enabling a substantial throughput increase that is essential for server environments, data centers, and high-performance computing setups. It leverages PCI-X bus technology to enhance data path efficiency, significantly reducing bottlenecks and improving overall network throughput. The NC7170 supports advanced features like Jumbo Frames, VLAN tagging, and load balancing, which together enhance network efficiency, security, and manageability. Its compatibility with various operating systems ensures it can be seamlessly integrated into diverse IT environments. This dual-port gigabit adapter is an ideal choice for businesses that require reliable, high-speed network connections to support intense data transfer and critical applications.

You May Also Be Interested in

HP
HP NC375I 4-Port Network Adapter
Need more? Email Us
HP
Hewlett Packard Enterprise J9537A. Compatibility: HP E8206 zl HP E8212 zl HP 5406-44G-PoE+-4SFP zl HP 5406-48G zl HP 5412-92G-PoE+-4SFP zl HP.... Dimensions (WxDxH): 262 x 207 x 45 mm, Weight: 910 gHP 24-port SFP v2 zl Module for HP E5400/E8200 series zl switches
Need more? Email Us
HP
HP 5800 2-port 10GbE SFP+ Module
Need more? Email Us
HP
HP PCI-E 4GB FC DUAL PORT HBA
Need more? Email Us
HP
HP 10GBe 2-Port Network Card
Need more? Email Us
HP
Hewlett Packard Enterprise 825110-B21. Ethernet LAN data rates: 100000 Mbit/s. Fiber optic connector: QSFP28. Host interface: PCI. Weight: 360 g
Need more? Email Us
HP
HP 331T 1Gb 4-Port PCI Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC112T PCIe Gigabit Ethernet Adapter (HP)
Need more? Email Us
HP
HP NC382T PCIe 2-Ports Gigabit Adapter (LP)
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess