EN
  • EN
  • DE

HFE10-1/24-HST-L1(257)

Part No HFE10-1/24-HST-L1(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFE10 Series 50A SPST 24VDC PCB Mount Sealed Miniature High Power Latching Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPST
Win Source Part Number 1062685-HFE10-1/24-HST-L1(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFE10-1/24-HST-L1(257) CAD Model

Description

The HFE10-1/24-HST-L1(257) is a miniature electromagnetic relay manufactured by Hongfa. This relay is designed for general-purpose switching applications requiring reliable performance in a compact form factor. It's suitable for a wide range of electronic and electrical circuits.

Applications:

  • Home Appliances: Used in appliances such as washing machines, refrigerators, and microwave ovens for controlling various functions.
  • Industrial Control Equipment: Suitable for use in programmable logic controllers (PLCs), sensors, and other industrial automation systems.
  • Power Supplies: Employed in power supply units (PSUs) and uninterruptible power supplies (UPS) for switching and control purposes.
  • Office Automation Equipment: Found in printers, copiers, and other office machines.
  • Telecommunications Equipment: Used in telecommunications devices for signal routing and switching.

Features:

  • Miniature Size: Compact design allows for high-density mounting on printed circuit boards (PCBs).
  • High Switching Capacity: Capable of handling moderate current and voltage loads.
  • Long Electrical Life: Designed for extended operational lifespan with minimal degradation in performance.
  • High Sensitivity: Requires low coil power for activation, making it energy-efficient.
  • Various Terminal Types: Available in different terminal configurations to suit various mounting requirements.
  • RoHS Compliant: Meets environmental regulations for hazardous substances.

Benefits:

  • Reliable Performance: Ensures consistent and dependable switching in various applications.
  • Space-Saving Design: Enables compact and efficient circuit layouts.
  • Cost-Effective Solution: Offers a balance of performance and affordability.
  • Energy Efficient: Low coil power consumption reduces overall system energy usage.
  • Versatile Application: Suitable for a broad range of industries and equipment.

Additional Details:

The HFE10-1/24-HST-L1(257) relay features a coil voltage of 24VDC. The '1' in the part number likely indicates a single pole configuration, and 'HST' may refer to a specific terminal type. The 'L1' could signify a particular insulation or construction variant. The (257) designation may refer to internal manufacturing codes or specific packaging variations. The contact material is often a silver alloy to provide good conductivity and resistance to oxidation. Detailed specifications, including contact ratings, coil resistance, and operating temperature range, should be verified from the manufacturer's datasheet.

You May Also Be Interested in

Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
TT Electronics
Lowest to $6.0469
TT Electronics
Wire wound Resistor
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess