EN
  • EN
  • DE

HFD31/5-SR(257)

Part No HFD31/5-SR(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HFD31 Series 1 A DPDT 5 Vdc Subminiature Surface Mount Signal Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination Gull Wing
Throw Configuration DPDT
Win Source Part Number 970635-HFD31/5-SR(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HFD31/5-SR(257) CAD Model

Description

The HFD31/5-SR(257) is a flat signal relay manufactured by HongFa. The '5' signifies a 5VDC coil voltage. 'SR' typically indicates a surface mountable relay with high sensitivity. The '(257)' likely indicates a production batch or internal tracking code.

Applications:

  • Telecommunications: Used in telecommunication systems for signal routing and switching.
  • Measuring Instruments: Employed in various measuring instruments for signal control.
  • Medical Equipment: Integrated into medical devices where precise signal switching is required.
  • Audio Equipment: Utilized in professional audio equipment for signal path selection.
  • Security Systems: Used in security control panels for sensor signal management.

Features:

  • Flat Signal Relay: Low profile for dense PCB mounting.
  • 5VDC Coil: Commonly used coil voltage for digital circuits.
  • Surface Mount (SMD): Designed for automated assembly processes.
  • High Sensitivity: Requires low power for coil activation.

Benefits:

  • Space Saving: Flat design maximizes board density.
  • Automated Assembly: Reduces manufacturing costs.
  • Low Power: Minimizes system power consumption.
  • Reliable Switching: Ensures consistent signal routing.

Additional Details:

The HFD31 series is designed for modern, compact electronic devices. The 'SR' often signifies a silver alloy contact to ensure minimal signal loss. Given the surface mount design, it's crucial to follow reflow soldering profiles during assembly. Check the datasheet for HFD31 series on the HongFa website to get detailed information like coil resistance, contact rating, operating temperature range, and reflow soldering guidelines.

You May Also Be Interested in

Panasonic
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Harris Corporation
Need more? Email Us
TT Electronics
Lowest to $6.0469
Hubbell Wiring Device-Kellems
HUBBELL WIRING DEVICE-KELLEMS HBL3061 1 -Gang Vertical Weatherproof Cover,
Need more? Email Us
Glenair, Inc.
Need more? Email Us
Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess