The HF49FD-024-1H12-30VDC is a subminiature signal relay manufactured by HongFa. It is engineered for applications that require reliable switching of low-level signals, often used in telecommunications, instrumentation, and automation control systems. This relay boasts a compact size and low coil power consumption, making it ideal for high-density PCB layouts and energy-conscious designs.
Applications
- Telecommunications Equipment
- Instrumentation and Measurement Devices
- Automatic Test Equipment (ATE)
- Security Systems
- Medical Equipment
Features
- Subminiature Size: Optimized for high-density PCB mounting.
- Low Coil Power Consumption: Energy-efficient operation.
- 24VDC Coil Voltage: Designed for 24VDC control circuits.
- High Insulation Resistance: Provides electrical isolation between coil and contacts.
- 30VDC Switching Voltage: Capable of switching up to 30VDC.
Benefits
- Space Savings: Subminiature size allows for greater component density on PCBs.
- Reduced Power Consumption: Low coil power consumption minimizes system energy requirements.
- Reliable Switching: High insulation resistance ensures dependable operation.
- Direct Compatibility: 24VDC coil is directly compatible with common control voltage systems.
- Versatile Application: Suitable for a wide range of low-level signal switching applications.
Additional Details
The HF49FD-024-1H12-30VDC relay operates with a 24VDC coil. Its contact arrangement is typically 1 Form A (SPST-NO - Single Pole Single Throw Normally Open). The '1H12' likely indicates specific contact material or construction details affecting contact resistance and life. The relay is rated for switching voltages up to 30VDC, and the switching current is typically around 1A. The insulation resistance between the coil and contacts is generally very high, often exceeding 10^9 ohms. The operating temperature range is usually between -40°C and +85°C. The subminiature size of the HF49FD series makes it a popular choice for applications where board space is limited but reliable signal switching is required. The Hongfa HF49FD series is known for its consistent performance and long operational life.