EN
  • EN
  • DE

HF41F/12-ZST(257)

Part No HF41F/12-ZST(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF41F Series SPDT 12 VDC Vertical Plastic Sealed Slim Subminiature Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062593-HF41F/12-ZST(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF41F/12-ZST(257) CAD Model

Description

The HF41F/12-ZST(257) is a miniature signal relay manufactured by HongFa. It is designed for applications where low signal levels need to be switched reliably. The '12' denotes a 12VDC coil voltage. 'ZST' likely refers to specific characteristics relating to the relay's contact material, sensitivity, or insulation properties. The '(257)' is likely a production batch or internal tracking code.

Applications:

  • Telecommunications: Used in telephone exchanges, modems, and other telecommunications equipment for signal routing.
  • Instrumentation: Employed in test and measurement equipment for switching low-level signals.
  • Medical Equipment: Found in medical devices for switching sensitive signals with minimal distortion.
  • Audio and Video Equipment: Utilized in audio and video systems for signal switching and routing.
  • Data Acquisition Systems: Integrated into data acquisition systems for switching analog and digital signals.

Features:

  • Miniature Size: Compact design suitable for high-density PCB mounting.
  • 12VDC Coil Voltage: Operates with a 12VDC coil voltage.
  • Signal Relay: Designed for switching low-level signals with minimal signal degradation.
  • ZST Designation: Indicates specific contact material or insulation properties optimized for signal integrity.
  • High Sensitivity: Requires low coil power for actuation.

Benefits:

  • Preserves Signal Integrity: Minimizes signal distortion and attenuation during switching.
  • Compact Design: Saves valuable board space.
  • Reliable Switching: Provides consistent and dependable switching performance.
  • Low Power Consumption: Reduces overall power consumption in the system.
  • Long Lifespan: Offers a long operational life with minimal maintenance.

Additional Details:

The HF41F series is known for its high insulation resistance and dielectric strength. It commonly features a DPDT (Double Pole Double Throw) contact configuration, offering flexible switching options. The 'ZST' designation may relate to gold-plated contacts for enhanced signal conductivity and corrosion resistance. Consult the HongFa datasheet for the HF41F series for detailed specifications, including contact ratings, coil resistance, and operating temperature range. The datasheet will provide specific details on the 'ZST' designation and its impact on relay performance.

You May Also Be Interested in

Fairview Microwave
Key Specifications, Connector Series 1: 4.1/9.5 Mini DIN, Connector Gender 1: Male, Connector Polarity 1: Standard,...
Need more? Email Us
Samtec Inc.
CONN HDR 12POS 0.1 STACK SMD / 12 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680
Samtec Inc.
CONN HDR 60POS 0.05 STACK T/H / 60 Position Header Spacer Connector 0.050" (1.27mm) Gold Through Hole
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Glenair, Inc.
Need more? Email Us
TT Electronics
Lowest to $6.0469
TT Electronics
Wire wound Resistor
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess