EN
  • EN
  • DE

HF41F/12-ZS(257)

Part No HF41F/12-ZS(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF41F Series 6 A SPDT 12 VDC PCB Mount Sealed Subminiature Power Relay
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Compliant
Termination PCB
Throw Configuration SPDT
Win Source Part Number 1000280-HF41F/12-ZS(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF41F/12-ZS(257) CAD Model

Description

The HF41F/12-ZS(257) is a miniature signal relay manufactured by HongFa, designed for general-purpose switching applications where space is limited. The '(257)' likely denotes a manufacturing date code or specific packaging variation.

Applications

  • Telecommunications Equipment: Used in telecom systems for signal routing and switching.
  • Consumer Electronics: Implemented in various consumer electronic devices for controlling low-power circuits.
  • Instrumentation: Utilized in test and measurement equipment for switching low-level signals.
  • Industrial Control: Found in industrial control systems for switching signals to activate or deactivate components.
  • Medical Equipment: Used in medical devices for switching low-power circuits.

Features

  • Miniature Size: Compact design allows for high-density PCB mounting.
  • High Sensitivity: Requires low coil power for activation.
  • Contact Form: The specific contact form (SPDT, SPST, etc.) will be detailed in the product datasheet. ZS is likely a contact configuration or material type.
  • High Insulation Resistance: Provides electrical isolation between coil and contacts for safety.
  • Long Electrical Life: Designed for a high number of switching operations, ensuring long-term reliability.

Benefits

  • Reliable Switching: Provides consistent and dependable performance in signal switching applications.
  • Energy Efficient: Low coil power consumption reduces energy costs.
  • Versatile Use: Suitable for a broad range of signal switching needs.
  • Compact Design: Allows for integration into space-constrained applications.

Additional Details

This relay model operates with a 12VDC coil (12). For precise electrical specifications, including contact ratings (current and voltage, AC and DC), coil resistance, operate and release times, insulation resistance, and applicable safety certifications (e.g., UL, VDE, CQC), it is imperative to consult the official HongFa HF41F series datasheet. The ZS designation specifies particular contact characteristics and should be considered for compatibility with the intended application. Environmental operating conditions and mechanical dimensions can also be found in the datasheet.

You May Also Be Interested in

TDK-Lambda Americas Inc.
AC-DC Power Supplies
Need more? Email Us
Samtec Inc.
CONN HDR 20POS 0.05 STACK SMD / 20 Position Header Spacer Connector 0.050" (1.27mm) Gold Surface Mount
Need more? Email Us
Infineon Technologies
CONV SGL PHA SYNC BUCK 3.3-4.5V / iP1001 series DC/DC, Step Down 1, Non-Isolated Outputs Evaluation Board
Need more? Email Us
SMC Diode Solutions
Smc Cardbrd Box & SKID/IDFB37E-23N
Need more? Email Us
Eaton Bussmann
Type Fdb, 3 Pole, 20A Trip, 600V Class, Line And Load
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Fujitsu Electronics America, Inc.
Need more? Email Us
Micronas GmbH
Hall Switches, Switching Behavior: Unipolar, Interface: 3-wire
Need more? Email Us
TE Connectivity
MBD9-30K 25 C /- 0.1 C 0-70
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess