EN
  • EN
  • DE

HF33F/024-HSLF(257)

Part No HF33F/024-HSLF(257)
Manufacturer HongFa
Catalog OEM Parts (F - I)
Description HF33F Series 10 A SPST 24 V Sealed Submini Intermediate Power Relay
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Lead Free Lead Free
RoHS Non-Compliant
Win Source Part Number 1062579-HF33F/024-HSLF(257)
Categories OEM Parts(F-I)
Manufacturer HongFa
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HF33F/024-HSLF(257) CAD Model

Description

The HF33F/024-HSLF(257) is a miniature electromagnetic relay manufactured by HongFa. This relay is designed for various applications where reliable switching and a compact form factor are required. It is often used in automation systems, control panels, and power supplies.

Applications

  • Household Appliances: Used in control circuits for devices such as air conditioners, refrigerators, and washing machines.
  • Industrial Automation: Found in PLCs (Programmable Logic Controllers), control panels, and robotic systems.
  • Power Supplies: Utilized in switching power supplies and UPS (Uninterruptible Power Supplies).
  • Lighting Control Systems: Suitable for controlling lighting circuits in commercial and residential buildings.
  • Office Equipment: Used in devices such as printers and copiers for switching and control functions.

Features

  • Miniature Size: Compact design allows for high-density mounting on PCBs.
  • High Sensitivity: Requires low coil power for activation.
  • Contact Form: SPDT (Single Pole Double Throw) configuration.
  • Sealed Construction: Provides protection against dust and other environmental contaminants.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Space Efficiency: Its small size allows for optimal use of board space.
  • Energy Saving: Low coil power consumption contributes to energy efficiency.
  • Reliable Switching: Ensures consistent and reliable switching performance.
  • Long Life: Designed for extended operational lifespan.
  • Environmental Friendly: RoHS compliance ensures environmental responsibility.

Additional Details

The HF33F/024-HSLF(257) relay operates with a 24VDC coil voltage. It can typically switch up to 10A at 250VAC. The HSLF likely indicates a specific terminal or mounting style, while (257) probably designates a production batch or internal manufacturing code. This relay is generally mounted using through-hole technology. Always consult the official HongFa datasheet for detailed specifications, including coil resistance, contact ratings, and mechanical dimensions, to ensure proper application. The contact material is chosen for low contact resistance and reliable switching performance.

You May Also Be Interested in

Harris Corporation
OP Amp Dual GP Añ20V/35V 8-Pin CDIP
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ11 B OLIVE / Olive Drab Connector Backshell, Heat Shrink Adapter M15x1 11, B
Need more? Email Us
Hubbell Wiring Device-Kellems
1-Gang -Gang Weatherproofing Covers, Thermoplastic
Need more? Email Us
Essentra Components
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us
Amphenol
CONN RCPT USB3.1 MICRO B SMD R/A / USB - micro B USB 3.2 Gen 2 (USB 3.1 Gen 2, Superspeed + (USB 3.1)) Receptacle Connector 10 Position Surface Mount, Right Angle
Need more? Email Us
Samtec Inc.
.050 X .050 C.L. FEMALE IDC ASSE / 40 Position Cable Assembly Rectangular Socket to Socket 1.38' (422.15mm)
Lowest to $26.4680

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess