EN
  • EN
  • DE

HF115F-S/5-HSF(257)

Part No HF115F-S/5-HSF(257)
Manufacturer HongFa
Catalog Custom Parts (E - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1201062-HF115F-S/5-HSF(257)
Categories Custom Parts
Manufacturer HongFa
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HF115F-S/5-HSF(257) CAD Model

Description

The HF115F-S/5-HSF(257) is a miniature power relay produced by HongFa, designed for applications where space is limited and reliable switching is required. This relay is a single-pole, single-throw (SPST) normally open (NO) type and engineered for switching low DC voltage.

Applications

  • Low-power control circuits: Used in applications that require switching low DC voltages, such as controlling LEDs or small motors.
  • Signal switching: Employed for switching signals in electronic circuits.
  • Battery-powered devices: Suitable for use in battery-operated equipment where low power consumption is important.
  • Consumer electronics: Used in various consumer electronic devices for controlling different functions.
  • Small appliances: Found in small appliances where a compact relay is needed.

Features

  • Miniature size: The compact design is ideal for space-constrained applications.
  • High sensitivity: Requires minimal coil power for activation.
  • SPST-NO contact configuration: Provides a simple and reliable switching function.
  • DC coil voltage: Operates on a 5VDC coil voltage.
  • High insulation resistance: Provides electrical isolation between the coil and contacts.
  • Long life expectancy: Ensures reliable performance over an extended operational lifespan.
  • Environmental friendly product (RoHS compliant)

Benefits

  • Consistent switching: Offers reliable and consistent switching performance.
  • Space-saving design: Compact size allows for high-density mounting on PCBs.
  • Easy integration: Designed for easy installation and connection in electronic circuits.
  • Cost-effectiveness: Provides a good balance of performance and price.
  • Versatile: Suitable for various low-power applications.

Additional Details

The coil voltage for this specific relay is 5VDC. The 'HSF(257)' portion of the part number likely refers to specific internal configurations or manufacturing codes. Refer to the HongFa datasheet for the HF115F series for detailed specifications, including contact ratings, coil resistance, operating temperature range, and safety certifications.

You May Also Be Interested in

Fastrax
Lowest to $32.6415
Azoteq (Pty) Ltd
3 CH, GPIO-SWIPE AND TAP ONLY /
Need more? Email Us
Hitachi, Ltd
Need more? Email Us
Panasonic
Need more? Email Us
General Cable/Carol Brand
Need more? Email Us
Holtek
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Hitachi, Ltd
Contact for details
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess