EN
  • EN
  • DE

SS40AF-1

Part No SS40AF-1
Manufacturer Honeywell
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Honeywell
Win Source Part Number 340605-SS40AF-1
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS40AF-1 CAD Model

Description

The SS40AF-1 is a miniature, versatile, digital Hall-effect sensor from Honeywell's Sensing and Productivity Solutions. This sensor is designed for a wide range of applications requiring reliable and consistent magnetic sensing. Its small size allows for easy integration into various systems, and its robust design ensures dependable performance in demanding environments.

Applications

  • Speed and RPM sensing: Used in applications requiring the measurement of rotational speed, such as in motor control and automotive systems.
  • Position sensing: Employed in detecting the position of moving parts in machinery, appliances, and other equipment.
  • Flow rate sensing: Integrated into flow meters to measure the rate of fluid or gas flow.
  • Magnetic encoding: Utilized in encoding applications where magnetic patterns need to be read and interpreted.
  • Simple proximity detection: Suitable for detecting the presence or absence of a magnetic field, allowing for basic proximity sensing in various devices.

Features

  • Miniature package: The small size allows for easy integration into compact systems.
  • Digital output: Provides a clear and consistent digital signal, simplifying interface with microcontrollers and other digital circuits.
  • Wide operating voltage range: Operates reliably across a broad range of supply voltages.
  • High sensitivity: Detects magnetic fields with high accuracy, ensuring reliable performance.
  • Robust design: Withstands harsh environmental conditions, ensuring durability and longevity.

Benefits

  • Improved system performance: Accurate sensing capabilities enhance the performance and efficiency of the systems in which it is used.
  • Reduced system size: The miniature package allows for smaller, more compact designs.
  • Increased reliability: Robust design ensures dependable performance in demanding environments, reducing downtime and maintenance costs.
  • Simplified integration: Digital output simplifies interfacing with digital circuits, streamlining the design process.
  • Cost-effective solution: Provides reliable sensing capabilities at a competitive price point.

Additional Details

The SS40AF-1 Hall-effect sensor operates by detecting the presence of a magnetic field perpendicular to the sensor's surface. When the magnetic field exceeds a specific threshold, the sensor outputs a digital signal, indicating the presence of the field. The sensor is designed to be highly resistant to mechanical stress and environmental factors, ensuring reliable performance in demanding applications. It typically requires a pull-up resistor on the output signal for proper operation. The sensor is commonly powered by a 4.5 Vdc to 24 Vdc supply.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Silan
Lowest to $0.1964
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
Semtech Corporation
Need more? Email Us
Semtech Corporation
400mA SmartLDOTM with Internal Pass MOSFET
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Semtech Corporation
DUAL LINEAR CONTROLLER
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4851 $58.2120
290+ $0.3985 $115.5650
450+ $0.3858 $173.6100
620+ $0.3731 $231.3220
800+ $0.3615 $289.2000
1,075+ $0.3234 $347.6550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,500 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess