EN
  • EN
  • DE

SS143AT

Part No SS143AT
Manufacturer Honeywell
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Honeywell
Win Source Part Number 340426-SS143AT
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SS143AT CAD Model

Description

The SS143AT is a Miniature High Sensitivity Digital Hall-Effect Position Sensor IC manufactured by Honeywell. This sensor is designed for high-sensitivity applications requiring precise detection of magnetic fields and is commonly used in position and speed sensing applications.

Applications

  • Speed Sensing: Used in automotive and industrial applications for speed measurement.
  • Position Detection: Employed in robotics and automation for accurate position sensing.
  • Brushless DC Motor Control: Utilized in BLDC motors for commutation and speed control.
  • Flow Rate Sensing: Used in flow meters to measure the rate of fluid flow.
  • Magnetic Encoding: Employed in magnetic encoders for precise angular position measurement.

Features

  • High Sensitivity: Detects weak magnetic fields for accurate position sensing.
  • Digital Output: Provides a clean digital signal for easy interfacing with microcontrollers.
  • Miniature Size: Compact design allows for easy integration into small devices.
  • Wide Operating Voltage: Operates over a broad voltage range for flexible application.
  • RoHS Compliant: Meets environmental standards for hazardous substances.

Benefits

  • Precise Detection: High sensitivity ensures accurate and reliable detection.
  • Easy Integration: Digital output simplifies interfacing with digital systems.
  • Compact Design: Miniature size allows for use in space-constrained applications.
  • Versatile Application: Wide operating voltage range provides flexibility in various applications.
  • Environmentally Friendly: RoHS compliance ensures environmental compatibility.

Additional Details

The SS143AT is housed in a compact package suitable for surface mounting. It typically operates with a supply voltage range of 3 V to 24 V. Its digital output provides a clean, noise-free signal, simplifying interfacing with microcontrollers and other digital systems. The high sensitivity allows it to detect even weak magnetic fields, making it ideal for precise position and speed sensing applications. The sensor is commonly used in automotive, industrial, and consumer electronics applications.

You May Also Be Interested in

Semtech Corporation
Need more? Email Us
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336
LSI Computer Systems
Need more? Email Us
ON Semiconductor
Lowest to $0.8593
Semtech Corporation
Need more? Email Us
Fuji Electric
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.5937 $59.7181
31+ $3.7692 $116.8452
48+ $3.6514 $175.2672
66+ $3.5336 $233.2176
85+ $3.4160 $290.3600
114+ $3.0625 $349.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 26,000 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess