EN
  • EN
  • DE

S51LA

Part No S51LA
Manufacturer Honeywell
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Honeywell
Win Source Part Number 307260-S51LA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian S51LA CAD Model

Description

The S51LA is a digital output Hall-effect sensor integrated circuit (IC) manufactured by Honeywell. These sensors are designed for proximity sensing, position detection, and speed sensing applications. They provide a digital output signal that switches in response to the presence or absence of a magnetic field. They are frequently used in industrial, automotive, and consumer electronics for reliable and accurate sensing.

Applications:

  • Brushless DC motor commutation
  • Speed and RPM sensing
  • Proximity detection
  • Position detection
  • Flow rate sensing
  • Magnetic stripe reading

Features:

  • Digital output (typically open collector or open drain)
  • Wide operating voltage range
  • High sensitivity
  • Small size
  • Reverse polarity protection

Benefits:

  • Provides a reliable and accurate digital output signal
  • Operates over a wide voltage range, making it suitable for various applications
  • Detects magnetic fields with high sensitivity
  • Easy to integrate into existing circuits due to its small size
  • Protected against reverse polarity connections

Additional Details:

The S51LA typically has an open-collector or open-drain output, which requires a pull-up resistor to generate a high output voltage when the magnetic field is absent. The sensor’s switching characteristics depend on the magnetic field strength and direction. Important specifications include the operating voltage range, output current, operating temperature range, and magnetic sensitivity (operate and release points). The specific datasheet for the S51LA from Honeywell should be consulted for precise electrical and magnetic characteristics. Hall-effect sensors are generally preferred over mechanical switches in many applications because they are contactless, providing higher reliability and longer lifespan. The sensor outputs a digital signal, simplifying interface with microcontrollers or other digital circuits. Its small size allows for easy integration into space-constrained applications. These sensors are commonly used in automotive applications for wheel speed sensing and engine timing. They are also found in industrial machinery for position sensing and control.

You May Also Be Interested in

Silan
VFD CONTROLLER/DRIVER
Lowest to $1.7129
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Fuji Electric
Lowest to $25.5532
Semtech Corporation
Need more? Email Us
Semtech Corporation
Need more? Email Us
Fuji Electric
Lowest to $6.5223
Semtech Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $19.5853

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess