EN
  • EN
  • DE

MS8105A1030

Part No MS8105A1030
Manufacturer Honeywell
Catalog OEM Parts (M - N)
Description HONEYWELL MS8105A1030 Electric Actuator, 44 in.-lb., -22 to 149
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 978931-MS8105A1030
Categories OEM Parts(M-N)
Manufacturer Honeywell
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MS8105A1030 CAD Model

Description

The MS8105A1030 is a pressure sensor manufactured by Honeywell. It is part of the TruStability® series and is designed for measuring absolute or differential pressure in a variety of industrial and medical applications. This sensor provides a precise and reliable pressure reading, enabling accurate control and monitoring of pressure-sensitive systems.

Applications:

  • Medical respirators and ventilators
  • HVAC systems pressure monitoring
  • Industrial process control
  • Pneumatic control systems
  • Gas flow measurement

Features:

  • TruStability® silicon piezoresistive pressure sensor
  • Calibrated and temperature compensated
  • Digital output (typically I2C or SPI)
  • High accuracy and stability
  • Low power consumption
  • Small form factor
  • RoHS compliant

Benefits:

  • Precise and reliable pressure measurement
  • Easy integration with microcontrollers and other digital systems
  • Reduced system complexity due to calibrated output
  • Improved system performance due to high accuracy and stability
  • Extended battery life in portable devices due to low power consumption
  • Space-saving design due to small form factor
  • Environmentally friendly due to RoHS compliance

Technical Specifications:

The MS8105A1030 typically has a pressure range of 0 to 10 PSI. It operates on a supply voltage of 3.3V or 5V, depending on the specific configuration. The digital output is typically I2C or SPI, providing a direct interface to microcontrollers. The sensor is calibrated and temperature compensated over a specified temperature range, ensuring accurate measurements across varying environmental conditions.

The accuracy of the MS8105A1030 is typically within ±0.25% of full-scale span (FSS). The long-term stability is excellent, ensuring consistent performance over time. The sensor is available in a small surface mount package, making it easy to integrate into compact electronic devices.

The MS8105A1030 is a robust and reliable pressure sensor suitable for demanding applications where precise and stable pressure measurements are required. Its digital output and calibrated nature simplify system design and improve overall performance.

You May Also Be Interested in

Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
NIC-Components Corp.
Inductor RF Chip Molded Wirewound 5.6uH 5% 7.96MHz 13Q-Factor 65mA 8.7Ohm DCR 1210 T/R
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Lowest to $1.4033
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 1POS / Connector Header Through Hole 1 position
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess