EN
  • EN
  • DE

HRP1000PA05JSR

Part No HRP1000PA05JSR
Manufacturer Honeywell
Catalog Pressure Sensors, Transducers
Description HRP 1/4 NPT 8PINJST RAW DIGITAL1 / Pressure Sensor
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Pressure Sensors, Transducers
Mfr Honeywell
Series *
Package Bulk
Product Status Active
Base Product Number HRP1000
Standard Package 30 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
Win Source Part Number 1063431-HRP1000PA05JSR
Ultra Librarian 3D Model Ultra Librarian HRP1000PA05JSR CAD Model

Description

The Honeywell HRP1000PA05JSR is a pressure sensor designed for various applications. HRP1000PA05JSR is from Honeywell.

  • Category: Sensors, Transducers - Pressure Sensors, Transducers
  • Base Product Number: HRP1000
  • Series: Honeywell
  • Package: Bulk
  • Standard Package: 30 pieces
  • Moisture Sensitivity Level (MSL): 1
  • Market Status: Active

You May Also Be Interested in

TE Connectivity
Piezoresistive Sensor, 0Psi Min,
Need more? Email Us
Omron
SENSOR PRESSURE 0-1MPA .004-.02A
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 1.5M CB
Need more? Email Us
Omron
SENSOR PRESSUR DIFF 0-200KPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA PNP
Need more? Email Us
TE Connectivity
Board Mount Pressure Sensors
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
TE Connectivity
Piezoresistive Sensor, 0Psi Min,
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,115.5337 $1,115.5337
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,140 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess