EN
  • EN
  • DE

060-0708-10TJG

Part No 060-0708-10TJG
Catalog Pressure Sensors, Transducers
Description PRESSURE TRANSDUCER 100 PSIG
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Applications Industrial Automation
Pressure Type Vented Gauge
Operating Pressure 100PSI (689.48kPa)
Accuracy ±0.1%
Port Size Male - 1/4" (6.35mm) NPT
Port Style Threaded
Temperature Range - Operating -73°C ~ 163°C
Case / Package Cylinder
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1600290-060-0708-10TJG
Ultra Librarian 3D Model Ultra Librarian 060-0708-10TJG CAD Model

Description

N

You May Also Be Interested in

TE Connectivity
Piezoresistive Sensor, 0Psi Min,
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-2KPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE DIFF 0-5KPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE 0-1MPA .004-.02A
Need more? Email Us
Omron
PRESSURE SENSOR 1-5V 0-98KPA PNP
Need more? Email Us
Omron
SENSOR PRESSUR 1-5V 0-100KPA NPN
Need more? Email Us
Omron
SENSOR PRESSURE 1-5V 0-1MPA PNP
Need more? Email Us
Omron
DIFF. PRESS SENSING HD 10M CBL
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess