EN
  • EN
  • DE

C1812X224K251T

Part No C1812X224K251T
Manufacturer Holystone
Catalog Ceramic Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 968946-C1812X224K251T
Categories Ceramic Capacitors
Manufacturer Holystone
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1812X224K251T CAD Model

Description

The Holystone C1812X224K251T is a multilayer ceramic capacitor (MLCC) suitable for a wide range of electronic applications. With its robust design and stable performance, it is often used in circuits requiring reliable capacitance for filtering, decoupling, or energy storage.

Applications:

  • Power supply decoupling
  • Filtering circuits in electronic devices
  • Bypass capacitor applications
  • Voltage smoothing
  • General-purpose use in electronic circuits

Features:

  • High capacitance value for effective energy storage
  • Compact 1812 case size suitable for automated assembly
  • High voltage rating for use in various power applications
  • Stable performance across a range of temperatures
  • Surface Mount Device (SMD) for easy PCB assembly

Benefits:

  • Provides efficient noise filtering and decoupling
  • Saves board space due to its small size
  • Offers reliable performance in diverse operating conditions
  • Reduces manufacturing costs with easy surface mount assembly
  • Ensures long-term reliability in electronic circuits

Additional Details:

MLCCs such as the C1812X224K251T consist of multiple layers of ceramic dielectric and metal electrodes, providing high capacitance in a compact form factor. This design also contributes to its stable performance and long lifespan.

Key Specifications:

  • Capacitance: 0.22 uF (microfarads)
  • Voltage Rating: 250V
  • Case Size: 1812 (4.5mm x 3.2mm)
  • Capacitance Tolerance: ±10% (K)
  • Temperature Coefficient: Check datasheet for specifics; commonly X7R or similar
  • Operating Temperature Range: Usually -55°C to +125°C; confirm with datasheet

When selecting a ceramic capacitor, factors like capacitance, voltage rating, temperature stability, and size are crucial. The Holystone C1812X224K251T is a reliable choice for various electronic applications where a stable and high-voltage capacitor is required. It's important to consult the datasheet for specific details to ensure it meets the needs of your design. The 1812 package provides a balance of size and performance, making it a popular choice.

You May Also Be Interested in

Pulse
CAP CER 0.033UF 100V X7R 1206
Need more? Email Us
TDK Corporation
CAP CER 2200PF 50V X5R 0402
Need more? Email Us
TDK Corporation
CAP CER 400PF 30KV Z5T DISK
Need more? Email Us
TDK Corporation
CAP CER 250PF 25KV Y5P DISK
Need more? Email Us
Pulse
CAP CER 0.047UF 50V X7R 0805
Need more? Email Us
Vishay
CAP CER 2500PF 10KV Z5U RADIAL
Need more? Email Us
TDK Corporation
CAP CER 0.68UF 25V 0603 EPOXY
Need more? Email Us
TDK Corporation
CAP CER 0.33UF 250V X7T SMD
Need more? Email Us
TDK Corporation
CAP CER 500PF 20KV Y5P DISK
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
520+ $0.0963 $50.0760
1,265+ $0.0791 $100.0615
1,960+ $0.0766 $150.1360
2,700+ $0.0741 $200.0700
3,490+ $0.0717 $250.2330
4,675+ $0.0642 $300.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 520 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess