EN
  • EN
  • DE

HT81R03

Part No HT81R03
Manufacturer Holtek
Catalog OEM Parts (F - I)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 991486-HT81R03
Categories OEM Parts(F-I)
Manufacturer Holtek
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian HT81R03 CAD Model

Description

The HT81R03 is a highly integrated smoke detector IC manufactured by Holtek Semiconductor. It is designed to meet the requirements of low-power and high-reliability smoke detection systems. The device integrates essential functions such as smoke detection, alarm generation, and battery monitoring, making it a compact and cost-effective solution for smoke detector manufacturers.

Applications:

  • Residential Smoke Detectors: Protecting homes from fire hazards.
  • Commercial Smoke Detectors: Ensuring safety in offices, schools, and other commercial buildings.
  • Standalone Smoke Detectors: Battery-powered smoke detectors for easy installation.
  • Wireless Smoke Detectors: Connecting to home security systems for remote monitoring.
  • Interconnected Smoke Detectors: Triggering alarms in multiple detectors simultaneously.
  • Carbon Monoxide (CO) Detectors: Integrated smoke and CO detection systems.

Features:

  • Photoelectric Smoke Detection: Uses optical sensing for accurate smoke detection.
  • Low Power Consumption: Extends battery life for long-term operation.
  • Built-in Amplifier and Filter: Reduces noise and improves signal processing.
  • Alarm Output Driver: Drives an external buzzer or siren.
  • Battery Monitoring: Detects low battery conditions and provides a warning signal.
  • Test Button Interface: Allows users to test the detector's functionality.
  • Hysteresis function: Minimizes false alarms

Benefits:

  • High Reliability: Provides accurate and dependable smoke detection.
  • Extended Battery Life: Reduces the frequency of battery replacements.
  • Simplified Design: Integrates multiple functions into a single chip, reducing component count.
  • Cost-Effective Solution: Offers a competitive price point for smoke detector manufacturers.
  • Easy to Use: Simple interface and straightforward operation.
  • Improved Safety: Protects lives and property from fire hazards.

Additional Details:

The HT81R03 typically operates on a 3V power supply. The smoke detection principle is based on light scattering caused by smoke particles entering the sensing chamber. The alarm output is typically a high-voltage signal that can drive a piezoelectric buzzer. The battery monitoring circuit detects when the battery voltage drops below a certain threshold. External components, such as a photodiode and a buzzer, are required to complete the smoke detector circuit. Refer to Holtek's datasheet for exact voltage and current requirements.

You May Also Be Interested in

Essentra Components
Need more? Email Us
Samtec Inc.
CONN HDR 28POS 0.1 STACK SMD / 28 Position Header Spacer Connector 0.100" (2.54mm) Gold Surface Mount
Need more? Email Us
TE Connectivity
CONN BACKSHELL ADPT SZ25 J OLIVE / Olive Drab Connector Backshell, Banding M37x1 25, J
Need more? Email Us
Hewlett Packard
Need more? Email Us
Agilent(Hewlett-Packard)
Need more? Email Us
Cypress Semiconductor Corp
Need more? Email Us
Crouse-Hinds
Explosion-Proof Conduit Outlet Box Aluminum GUAC 3/4
Need more? Email Us
Renesas Electronics America
Need more? Email Us
Taiwan Semiconductor
Diode Rectifier Standard Bridge Single 1000V 4A 4-Pin Case GBL Tube
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.2494 $65.9952
18+ $6.7688 $121.8384
27+ $6.5573 $177.0471
37+ $6.3457 $234.7909
48+ $6.1342 $294.4416
64+ $5.4996 $351.9744
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,520 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess